Microchip Technology, Inc. Newer Device Available PIC16F15323 PIC16F526

Description
Additional Features 64 Bytes Flash Data Memory (non-volatile data storage) 14-pin packaging Precision 4/8 MHz internal oscillator 3 channels 8-bit ADC (Analog to Digital Converter) (2) On-board Comparator 1.125ms DRT (Device Reset Timer) Baseline Core with 33 Instructions, 2 Stack Levels All single-cycle Instructions except for program branches which are two cycles 12-bit wide instructions 8-bit wide data path 25 mA source/sink current I/O Low power (100nA) sleep current One 8-bit timer (TMR0) Watchdog timer (WDT) In Circuit Serial Programming™ (ICSP™) capability In-Circuit debugging support Programmable code protection
Datasheet
Description
Additional Features 64 Bytes Flash Data Memory (non-volatile data storage) 14-pin packaging Precision 4/8 MHz internal oscillator 3 channels 8-bit ADC (Analog to Digital Converter) (2) On-board Comparator 1.125ms DRT (Device Reset Timer) Baseline Core with 33 Instructions, 2 Stack Levels All single-cycle Instructions except for program branches which are two cycles 12-bit wide instructions 8-bit wide data path 25 mA source/sink current I/O Low power (100nA) sleep current One 8-bit timer (TMR0) Watchdog timer (WDT) In Circuit Serial Programming™ (ICSP™) capability In-Circuit debugging support Programmable code protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F15323 - PIC16F526 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F15323
PIC16F526
Newer Device Available PIC16F15323 PIC16F526
Additional Features 64 Bytes Flash Data Memory (non-volatile data storage) 14-pin packaging Precision 4/8 MHz internal oscillator 3 channels 8-bit ADC (Analog to Digital Converter) (2) On-board Comparator 1.125ms DRT (Device Reset Timer) Baseline Core with 33 Instructions, 2 Stack Levels All single-cycle Instructions except for program branches which are two cycles 12-bit wide instructions 8-bit wide data path 25 mA source/sink current I/O Low power (100nA) sleep current One 8-bit timer (TMR0) Watchdog timer (WDT) In Circuit Serial Programming™ (ICSP™) capability In-Circuit debugging support Programmable code protection

Additional Features

    • 64 Bytes Flash Data Memory (non-volatile data storage)
    • 14-pin packaging
    • Precision 4/8 MHz internal oscillator
    • 3 channels 8-bit ADC (Analog to Digital Converter)
    • (2) On-board Comparator
    • 1.125ms DRT (Device Reset Timer)
    • Baseline Core with 33 Instructions, 2 Stack Levels
    • All single-cycle Instructions except for program branches which are two cycles
    • 12-bit wide instructions
    • 8-bit wide data path
    • 25 mA source/sink current I/O
    • Low power (100nA) sleep current
    • One 8-bit timer (TMR0)
    • Watchdog timer (WDT)
    • In Circuit Serial Programming™ (ICSP™) capability
    • In-Circuit debugging support
    • Programmable code protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F526
Product Name Newer Device Available PIC16F15323
Bits 8 Bit
Number 3
RAM 0.0670 KB
ROM 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details