Microchip Technology, Inc. Newer Device Available PIC16F15324 PIC16F506

Description
Additional Features 14-pin packaging Precision 4/8 MHz internal oscillator 3 channels 8-bit ADC (Analog to Digital Converter) (2) On-board Comparator 1.125ms DRT (Device Reset Timer) Baseline Core with 33 Instructions, 2 Stack Levels All single-cycle Instructions except for program branches which are two cycles 12-bit wide instructions 8-bit wide data path 25 mA source/sink current I/O Low power (100nA) sleep current One 8-bit timer (TMR0) Watchdog timer (WDT) In Circuit Serial Programming™ (ICSP™) capability In-Circuit debugging support Programmable code protection
Request a Quote Datasheet
Description
Additional Features 14-pin packaging Precision 4/8 MHz internal oscillator 3 channels 8-bit ADC (Analog to Digital Converter) (2) On-board Comparator 1.125ms DRT (Device Reset Timer) Baseline Core with 33 Instructions, 2 Stack Levels All single-cycle Instructions except for program branches which are two cycles 12-bit wide instructions 8-bit wide data path 25 mA source/sink current I/O Low power (100nA) sleep current One 8-bit timer (TMR0) Watchdog timer (WDT) In Circuit Serial Programming™ (ICSP™) capability In-Circuit debugging support Programmable code protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F15324 - PIC16F506 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F15324
PIC16F506
Newer Device Available PIC16F15324 PIC16F506
Additional Features 14-pin packaging Precision 4/8 MHz internal oscillator 3 channels 8-bit ADC (Analog to Digital Converter) (2) On-board Comparator 1.125ms DRT (Device Reset Timer) Baseline Core with 33 Instructions, 2 Stack Levels All single-cycle Instructions except for program branches which are two cycles 12-bit wide instructions 8-bit wide data path 25 mA source/sink current I/O Low power (100nA) sleep current One 8-bit timer (TMR0) Watchdog timer (WDT) In Circuit Serial Programming™ (ICSP™) capability In-Circuit debugging support Programmable code protection

Additional Features

    • 14-pin packaging
    • Precision 4/8 MHz internal oscillator
    • 3 channels 8-bit ADC (Analog to Digital Converter)
    • (2) On-board Comparator
    • 1.125ms DRT (Device Reset Timer)
    • Baseline Core with 33 Instructions, 2 Stack Levels
    • All single-cycle Instructions except for program branches which are two cycles
    • 12-bit wide instructions
    • 8-bit wide data path
    • 25 mA source/sink current I/O
    • Low power (100nA) sleep current
    • One 8-bit timer (TMR0)
    • Watchdog timer (WDT)
    • In Circuit Serial Programming™ (ICSP™) capability
    • In-Circuit debugging support
    • Programmable code protection
Supplier's Site Datasheet
8-bit Embedded Microcontroller MCU - 685-PIC16F506 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-PIC16F506
8-bit Embedded Microcontroller MCU 685-PIC16F506
8/14-Pin, 8-Bit Flash Microcontroller Product overview: PIC16F506 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F506 can be used for catalog matching and distributor lookup.

8/14-Pin, 8-Bit Flash Microcontroller Product overview: PIC16F506 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F506 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Microchip Technology, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F506 685-PIC16F506
Product Name Newer Device Available PIC16F15324 8-bit Embedded Microcontroller MCU
Bits 8 Bit
Number 3
RAM 0.0670 KB
ROM 1.5 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details