Microchip Technology, Inc. Newer Device Available PIC16F15324 PIC16F505

Description
Additional Features Precision 4 MHz internal oscillator Baseline Core with 33 Instructions, 2 Stack Levels All single-cycle Instructions except for program branches which are two cycles 12-bit wide instructions 8-bit wide data path 25 mA source/sink current I/O Low power (100nA) sleep current One 8-bit timer (TMR0) Watchdog timer (WDT) In Circuit Serial Programming™ (ICSP™) capability In-Circuit debugging support Programmable code protection
Description
Additional Features Precision 4 MHz internal oscillator Baseline Core with 33 Instructions, 2 Stack Levels All single-cycle Instructions except for program branches which are two cycles 12-bit wide instructions 8-bit wide data path 25 mA source/sink current I/O Low power (100nA) sleep current One 8-bit timer (TMR0) Watchdog timer (WDT) In Circuit Serial Programming™ (ICSP™) capability In-Circuit debugging support Programmable code protection
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F505 is an 8-bit Flash microcontroller from Microchip Technology, Inc., featuring a high-performance RISC CPU with a 20 MHz clock input and a 200 ns instruction cycle. It supports 33 single-word instructions, with all single-cycle instructions except for program branches. The device includes a precision 4 MHz internal oscillator, in-circuit serial programming (ICSP), and in-circuit debugging support. This microcontroller offers 12 I/O pins, with 11 capable of individual direction control, and features such as a watchdog timer, power-on reset, and programmable code protection. It operates with a low power consumption of less than 175 OºA at 2V and has a standby current of 100 nA. The PIC16F505 is suitable for a wide range of applications due to its operating voltage range of 2.0V to 5.5V and temperature range of -40°C to +125°C for extended versions. Its low-power features and robust performance make it a viable option for engineers looking for reliable microcontroller solutions.

Datasheet Summary
Powered by GS/AI

The PIC16F505 is an 8-bit Flash microcontroller from Microchip Technology, Inc., featuring a high-performance RISC CPU with a 20 MHz clock input and a 200 ns instruction cycle. It supports 33 single-word instructions, with all single-cycle instructions except for program branches. The device includes a precision 4 MHz internal oscillator, in-circuit serial programming (ICSP), and in-circuit debugging support. This microcontroller offers 12 I/O pins, with 11 capable of individual direction control, and features such as a watchdog timer, power-on reset, and programmable code protection. It operates with a low power consumption of less than 175 OºA at 2V and has a standby current of 100 nA. The PIC16F505 is suitable for a wide range of applications due to its operating voltage range of 2.0V to 5.5V and temperature range of -40°C to +125°C for extended versions. Its low-power features and robust performance make it a viable option for engineers looking for reliable microcontroller solutions.

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F15324 - PIC16F505 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F15324
PIC16F505
Newer Device Available PIC16F15324 PIC16F505
Additional Features Precision 4 MHz internal oscillator Baseline Core with 33 Instructions, 2 Stack Levels All single-cycle Instructions except for program branches which are two cycles 12-bit wide instructions 8-bit wide data path 25 mA source/sink current I/O Low power (100nA) sleep current One 8-bit timer (TMR0) Watchdog timer (WDT) In Circuit Serial Programming™ (ICSP™) capability In-Circuit debugging support Programmable code protection

Additional Features

    • Precision 4 MHz internal oscillator
    • Baseline Core with 33 Instructions, 2 Stack Levels
    • All single-cycle Instructions except for program branches which are two cycles
    • 12-bit wide instructions
    • 8-bit wide data path
    • 25 mA source/sink current I/O
    • Low power (100nA) sleep current
    • One 8-bit timer (TMR0)
    • Watchdog timer (WDT)
    • In Circuit Serial Programming™ (ICSP™) capability
    • In-Circuit debugging support
    • Programmable code protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F505
Product Name Newer Device Available PIC16F15324
Bits 8 Bit
Number 1
RAM 0.0720 KB
ROM 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details