Microchip Technology, Inc. PIC16F1947

Description
This versatile 64-pin MCU is also a member of Microchip's extreme low power microcontroller family featuring nanoWatt XLP technology For product comparison, please consider: PIC16F19196 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 184 LCD segment drive support Internal 32MHz oscillator Integrated Capacitive mTouch Sensing Module Integrated Temperature Indicator 2xMI2C, 2xSPI, 2xEUSART w/auto baud 3 ECCP & 2 CCP (Enhanced/Capture Compare PWM) Comparators with selectable Voltage Reference 17 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6 ) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage (1.8V – 5.5V) Low Power PIC16LF1947 variant (1.8V – 3.6V)
Datasheet
Description
This versatile 64-pin MCU is also a member of Microchip's extreme low power microcontroller family featuring nanoWatt XLP technology For product comparison, please consider: PIC16F19196 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 184 LCD segment drive support Internal 32MHz oscillator Integrated Capacitive mTouch Sensing Module Integrated Temperature Indicator 2xMI2C, 2xSPI, 2xEUSART w/auto baud 3 ECCP & 2 CCP (Enhanced/Capture Compare PWM) Comparators with selectable Voltage Reference 17 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6 ) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage (1.8V – 5.5V) Low Power PIC16LF1947 variant (1.8V – 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1947 - Microchip Technology, Inc.
Chandler, AZ, United States
This versatile 64-pin MCU is also a member of Microchip's extreme low power microcontroller family featuring nanoWatt XLP technology For product comparison, please consider: PIC16F19196 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 184 LCD segment drive support Internal 32MHz oscillator Integrated Capacitive mTouch Sensing Module Integrated Temperature Indicator 2xMI2C, 2xSPI, 2xEUSART w/auto baud 3 ECCP & 2 CCP (Enhanced/Capture Compare PWM) Comparators with selectable Voltage Reference 17 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6 ) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage (1.8V – 5.5V) Low Power PIC16LF1947 variant (1.8V – 3.6V)

This versatile 64-pin MCU is also a member of Microchip's extreme low power microcontroller family featuring nanoWatt XLP technology

For product comparison, please consider: PIC16F19196

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • 184 LCD segment drive support
    • Internal 32MHz oscillator
    • Integrated Capacitive mTouch Sensing Module
    • Integrated Temperature Indicator
    • 2xMI2C, 2xSPI, 2xEUSART w/auto baud
    • 3 ECCP & 2 CCP (Enhanced/Capture Compare PWM)
    • Comparators with selectable Voltage Reference
    • 17 Channel 10b ADC with Voltage Reference
    • 25mA Source/Sink current I/O
    • Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6)
    • One 16-bit Timer (TMR1)
    • Extended Watchdog Timer (EWDT)
    • Enhanced Power-On/Off-Reset
    • Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • Wide Operating Voltage (1.8V – 5.5V)
    • Low Power PIC16LF1947 variant (1.8V – 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1947
Bits Other; 10-bit
Number 17
RAM 1.02 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers