Microchip Technology, Inc. 8-bit 8BIT 28KB Embedded Microcontroller MCU PIC16F1938-I/SS

Description
IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F1938-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1938-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F1938-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1938-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1938-I/SS
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1938-I/SS
IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F1938-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1938-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F1938-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1938-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1938-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1938-I/SS-ND
Microcontrollers PIC16F1938-I/SS-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - 7985318P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7985318P
Microcontrollers 7985318P
MCU 8-Bit PIC16 28KB Flash 2.5V SSOP28

MCU 8-Bit PIC16 28KB Flash 2.5V SSOP28

Supplier's Site
Microcontrollers - 7985318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7985318
Microcontrollers 7985318
MCU 8-Bit PIC16 28KB Flash 2.5V SSOP28

MCU 8-Bit PIC16 28KB Flash 2.5V SSOP28

Supplier's Site
Microcontrollers - 1460214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1460214
Microcontrollers 1460214
MCU 8-Bit PIC16 28KB Flash 2.5V SSOP28

MCU 8-Bit PIC16 28KB Flash 2.5V SSOP28

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F1938-I/SS - 090307-PIC16F1938-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1938-I/SS
090307-PIC16F1938-I/SS
Embedded - Embedded - Microcontrollers - PIC16F1938-I/SS 090307-PIC16F1938-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 090307-PIC16F1938-I/ SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 090307-PIC16F1938-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1938-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1938-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1938-I/SS
IC MCU 8BIT 28KB FLASH 28SSOP

IC MCU 8BIT 28KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC16F1938-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1938-I/SS
Microcontrollers PIC16F1938-I/SS
IC MCU 8BIT 28KB FLASH 28SSOP

IC MCU 8BIT 28KB FLASH 28SSOP

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip - 08R1950 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip
08R1950
Mcu, 8Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip 08R1950
MCU, 8BIT, PIC16, 32MHZ, SSOP-28; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

MCU, 8BIT, PIC16, 32MHZ, SSOP-28; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1938-I/SS
Embedded - Microcontrollers PIC16F1938-I/SS
IC MCU 8BIT 28KB FLASH 28SSOP

IC MCU 8BIT 28KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16F1938-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1938-I/SS
Microcontrollers PIC16F1938-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1938-I/SS
8-bit Microcontrollers - MCU PIC16F1938-I/SS
8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1938-I/SS PIC16F1938-I/SS-ND 7985318P 7985318 090307-PIC16F1938-I/SS PIC16F1938-I/SS PIC16F1938-I/SS 08R1950 PIC16F1938-I/SS PIC16F1938-I/SS PIC16F1938-I/SS
Product Name 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1938-I/SS Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 1 KB 1.02 KB 28 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 1.8 to 5.5 volts 1.8 to ? volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details