Microchip Technology, Inc. Microcontrollers PIC16F1938-I/SP

Description
MCU 8-Bit PIC16 28KB Flash 2.5V SPDIP28
Request a Quote Datasheet
Description
MCU 8-Bit PIC16 28KB Flash 2.5V SPDIP28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 9126851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9126851
Microcontrollers 9126851
MCU 8-Bit PIC16 28KB Flash 2.5V SPDIP28

MCU 8-Bit PIC16 28KB Flash 2.5V SPDIP28

Supplier's Site
Microcontrollers - PIC16F1938-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1938-I/SP-ND
Microcontrollers PIC16F1938-I/SP-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SPDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SPDIP

Buy Now Datasheet
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16F1938-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1938-I/SP
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1938-I/SP
IC MCU 8BIT 28KB FLASH 28SPDIP Product overview: PIC16F1938-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1938-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 28SPDIP Product overview: PIC16F1938-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1938-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1938-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1938-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1938-I/SP
IC MCU 8BIT 28KB FLASH 28SPDIP

IC MCU 8BIT 28KB FLASH 28SPDIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-28; Product Range Microchip - 08R1949 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-28; Product Range Microchip
08R1949
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-28; Product Range Microchip 08R1949
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F1938-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1938-I/SP
Microcontrollers PIC16F1938-I/SP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SPDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1938-I/SP
8-bit Microcontrollers - MCU PIC16F1938-I/SP
8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1938-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1938-I/SP
Embedded - Microcontrollers PIC16F1938-I/SP
IC MCU 8BIT 28KB FLASH 28SPDIP

IC MCU 8BIT 28KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 9126851 PIC16F1938-I/SP-ND 685-PIC16F1938-I/SP PIC16F1938-I/SP 08R1949 PIC16F1938-I/SP PIC16F1938-I/SP PIC16F1938-I/SP
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-28; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1.02 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Package Type CDIP; PDIP; Other; Pdip CDIP; Other; "28-DIP (0.300"", 7.62mm)" Other; Tube CDIP; Other; 28-DIP (0.300\", 7.62mm) CDIP; Other; DIP CDIP; Other; 28-DIP (0.300\", 7.62mm)
Pin Count 28 28 28
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - CG7860AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details