Microchip Technology, Inc. Microcontrollers PIC16F1938-I/SO

Description
MCU 8-Bit PIC16 28KB Flash 2.5V SOIC28W
Request a Quote Datasheet
Description
MCU 8-Bit PIC16 28KB Flash 2.5V SOIC28W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7985305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7985305
Microcontrollers 7985305
MCU 8-Bit PIC16 28KB Flash 2.5V SOIC28W

MCU 8-Bit PIC16 28KB Flash 2.5V SOIC28W

Supplier's Site
Microcontrollers - 1459020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1459020
Microcontrollers 1459020
MCU 8-Bit PIC16 28KB Flash 2.5V SOIC28W

MCU 8-Bit PIC16 28KB Flash 2.5V SOIC28W

Supplier's Site
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16F1938-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1938-I/SO
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1938-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC Product overview: PIC16F1938-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1938-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 28SOIC Product overview: PIC16F1938-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1938-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1938-I/SO - 759002-PIC16F1938-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1938-I/SO
759002-PIC16F1938-I/SO
Embedded - Embedded - Microcontrollers - PIC16F1938-I/SO 759002-PIC16F1938-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 759002-PIC16F1938-I/ SO Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 32MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: PIC16F1938 Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 25 Date RAM Size: 1K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 759002-PIC16F1938-I/SO
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16F1938
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 25
Date RAM Size: 1K x 8

Buy Now
Microcontrollers - PIC16F1938-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1938-I/SO-ND
Microcontrollers PIC16F1938-I/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F1938-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1938-I/SO
Microcontrollers PIC16F1938-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F1938-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1938-I/SO
Microcontrollers PIC16F1938-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC

IC MCU 8BIT 28KB FLASH 28SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F1938-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1938-I/SO
Embedded - Microcontrollers PIC16F1938-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC

IC MCU 8BIT 28KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1938-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1938-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1938-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC

IC MCU 8BIT 28KB FLASH 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1938-I/SO
8-bit Microcontrollers - MCU PIC16F1938-I/SO
8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7985305 685-PIC16F1938-I/SO 759002-PIC16F1938-I/SO PIC16F1938-I/SO-ND PIC16F1938-I/SO PIC16F1938-I/SO PIC16F1938-I/SO PIC16F1938-I/SO PIC16F1938-I/SO
Product Name Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F1938-I/SO Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 1.02 KB 1 KB 28 KB 1 KB 1 KB 1 KB 1 KB
Package Type SOIC; Other; Soic Other; Tube SOIC SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) SOIC; Other; 28-SOIC (0.295", 7.50mm Width) Other; 28-SOIC (0.295\", 7.50mm Width)
Pin Count 28 28
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers