Microchip Technology, Inc. Microcontrollers PIC16F1937-I/PT

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1937-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1937-I/PT-ND
Microcontrollers PIC16F1937-I/PT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F1937-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1937-I/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1937-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F1937-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1937-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F1937-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1937-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6669771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669771P
Microcontrollers 6669771P
MCU 14K Flash 512B RAM LCD Driver TQFP44

MCU 14K Flash 512B RAM LCD Driver TQFP44

Supplier's Site
Microcontrollers - 8895522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895522
Microcontrollers 8895522
MCU 14K Flash 512B RAM LCD Driver TQFP44

MCU 14K Flash 512B RAM LCD Driver TQFP44

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F1937-I/PT - 089566-PIC16F1937-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1937-I/PT
089566-PIC16F1937-I/PT
Embedded - Embedded - Microcontrollers - PIC16F1937-I/PT 089566-PIC16F1937-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 089566-PIC16F1937-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 36 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Family Name: PIC16F1937 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): PIC16F1937-I/P; PIC16F1937T-I/MV; PIC16F1937-I/MV; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 089566-PIC16F1937-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Family Name: PIC16F1937
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): PIC16F1937-I/P; PIC16F1937T-I/MV; PIC16F1937-I/MV;
Introduction Date: December 16, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F1937-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1937-I/PT
Microcontrollers PIC16F1937-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1937-I/PT
Embedded - Microcontrollers PIC16F1937-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F1937-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1937-I/PT
Microcontrollers PIC16F1937-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-44; Product Range Microchip - 45P4775 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-44; Product Range Microchip
45P4775
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-44; Product Range Microchip 45P4775
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-44; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; Operating Frequency Max:32MHz; Program Memory Size:14KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-44; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; Operating Frequency Max:32MHz; Program Memory Size:14KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1937-I/PT
8-bit Microcontrollers - MCU PIC16F1937-I/PT
8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V

8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1937-I/PT-ND 685-PIC16F1937-I/PT 6669771P 8895522 089566-PIC16F1937-I/PT PIC16F1937-I/PT PIC16F1937-I/PT PIC16F1937-I/PT 45P4775 PIC16F1937-I/PT
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1937-I/PT Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-44; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 14x10b
RAM 0.5120 KB 0.5120 KB 14 KB 0.5120 KB 0.5120 KB
ROM 14 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - C167SRLMHABXQLA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers