Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16F1937-E/PT

Description
IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F1937-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1937-E/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F1937-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1937-E/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1937-E/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1937-E/PT
IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F1937-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1937-E/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F1937-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1937-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1937-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1937-E/PT-ND
Microcontrollers PIC16F1937-E/PT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 2638143P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638143P
Microcontrollers 2638143P
8bit MCU 14KB Flash, 512B RAM, 256B EEPR

8bit MCU 14KB Flash, 512B RAM, 256B EEPR

Supplier's Site
Microcontrollers - 2638143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638143
Microcontrollers 2638143
8bit MCU 14KB Flash, 512B RAM, 256B EEPR

8bit MCU 14KB Flash, 512B RAM, 256B EEPR

Supplier's Site
Microcontrollers - 2638142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638142
Microcontrollers 2638142
8bit MCU 14KB Flash, 512B RAM, 256B EEPR

8bit MCU 14KB Flash, 512B RAM, 256B EEPR

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F1937-E/PT - 889489-PIC16F1937-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1937-E/PT
889489-PIC16F1937-E/PT
Embedded - Embedded - Microcontrollers - PIC16F1937-E/PT 889489-PIC16F1937-E/PT
Manufacturer: Microchip Technology Win Source Part Number: 889489-PIC16F1937-E/ PT Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10) Core Processor: PIC Speed: 32MHz Package: Tray Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: PIC16F1937 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889489-PIC16F1937-E/PT
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: PIC16F1937
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1937-E/PT
Embedded - Microcontrollers PIC16F1937-E/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F1937-E/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1937-E/PT
Microcontrollers PIC16F1937-E/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1937-E/PT
8-bit Microcontrollers - MCU PIC16F1937-E/PT
8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V

8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1937-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1937-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1937-E/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC16F1937-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1937-E/PT
Microcontrollers PIC16F1937-E/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1937-E/PT PIC16F1937-E/PT-ND 2638143P 889489-PIC16F1937-E/PT PIC16F1937-E/PT PIC16F1937-E/PT PIC16F1937-E/PT PIC16F1937-E/PT PIC16F1937-E/PT
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1937-E/PT Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.5120 KB 0.5120 KB 14 KB 0.5120 KB 512 KB 0.5120 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers