Microchip Technology, Inc. Microcontrollers PIC16F1936T-I/SO

Description
8bit MCU 14KB Flash, 512B RAM, 256B EEPR
Request a Quote Datasheet
Description
8bit MCU 14KB Flash, 512B RAM, 256B EEPR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2638140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638140
Microcontrollers 2638140
8bit MCU 14KB Flash, 512B RAM, 256B EEPR

8bit MCU 14KB Flash, 512B RAM, 256B EEPR

Supplier's Site
Microcontrollers - 2638141P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638141P
Microcontrollers 2638141P
8bit MCU 14KB Flash, 512B RAM, 256B EEPR

8bit MCU 14KB Flash, 512B RAM, 256B EEPR

Supplier's Site
Microcontrollers - 2638141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638141
Microcontrollers 2638141
8bit MCU 14KB Flash, 512B RAM, 256B EEPR

8bit MCU 14KB Flash, 512B RAM, 256B EEPR

Supplier's Site
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F1936T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1936T-I/SO
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1936T-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F1936T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1936T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F1936T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1936T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1936T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1936T-I/SOCT-ND
Microcontrollers PIC16F1936T-I/SOCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F1936T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1936T-I/SODKR-ND
Microcontrollers PIC16F1936T-I/SODKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F1936T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1936T-I/SOTR-ND
Microcontrollers PIC16F1936T-I/SOTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1936T-I/SO - 711679-PIC16F1936T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1936T-I/SO
711679-PIC16F1936T-I/SO
Embedded - Embedded - Microcontrollers - PIC16F1936T-I/SO 711679-PIC16F1936T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 711679-PIC16F1936T-I /SO Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 32MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: PIC16F1936 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 25 Date RAM Size: 512 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 711679-PIC16F1936T-I/SO
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16F1936
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 25
Date RAM Size: 512 x 8

Buy Now Datasheet
Microcontrollers - PIC16F1936T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1936T-I/SO
Microcontrollers PIC16F1936T-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1936T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1936T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1936T-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC16F1936T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1936T-I/SO
Microcontrollers PIC16F1936T-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1936T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1936T-I/SO
Embedded - Microcontrollers PIC16F1936T-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1936T-I/SO
8-bit Microcontrollers - MCU PIC16F1936T-I/SO
8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V

8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2638140 685-PIC16F1936T-I/SO PIC16F1936T-I/SOCT-ND 711679-PIC16F1936T-I/SO PIC16F1936T-I/SO PIC16F1936T-I/SO PIC16F1936T-I/SO PIC16F1936T-I/SO PIC16F1936T-I/SO
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1936T-I/SO Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
ROM 14 KB 14 KB 256 KB
Package Type SOIC; Other; SOIC Other; Tape & Reel (TR) SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 28-SOIC (0.295", 7.50mm Width) Other; 28-SOIC (0.295\", 7.50mm Width) SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
Pin Count 25 28
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - C167CSLMCAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details