Microchip Technology, Inc. Microcontrollers PIC16F1936-I/SP

Description
MCU 14K Flash 512 RAM LCD Driver SPDIP28
Request a Quote
Description
MCU 14K Flash 512 RAM LCD Driver SPDIP28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F1936-I/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It includes up to 16 KB of Flash program memory and 1 KB of RAM, supporting a variety of addressing modes. The device is equipped with an integrated LCD driver capable of controlling up to 96 segments and includes a capacitive sensing module with up to 16 channels. This microcontroller offers several power-saving features, including a sleep mode and low standby current of 60 nA at 1.8V. It operates over a wide voltage range of 1.8V to 5.5V, making it suitable for low-power applications. The PIC16F1936-I/SP also includes multiple timers, an A/D converter with 10-bit resolution, and programmable code protection. Its pinout is compatible with other PIC16 series microcontrollers, facilitating design flexibility. Engineers considering this microcontroller should note its robust feature set, including interrupt capability, a high endurance Flash memory rated for 100,000 write cycles, and a variety of peripheral options, making it suitable for a wide range of embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16F1936-I/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It includes up to 16 KB of Flash program memory and 1 KB of RAM, supporting a variety of addressing modes. The device is equipped with an integrated LCD driver capable of controlling up to 96 segments and includes a capacitive sensing module with up to 16 channels. This microcontroller offers several power-saving features, including a sleep mode and low standby current of 60 nA at 1.8V. It operates over a wide voltage range of 1.8V to 5.5V, making it suitable for low-power applications. The PIC16F1936-I/SP also includes multiple timers, an A/D converter with 10-bit resolution, and programmable code protection. Its pinout is compatible with other PIC16 series microcontrollers, facilitating design flexibility. Engineers considering this microcontroller should note its robust feature set, including interrupt capability, a high endurance Flash memory rated for 100,000 write cycles, and a variety of peripheral options, making it suitable for a wide range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6669756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669756
Microcontrollers 6669756
MCU 14K Flash 512 RAM LCD Driver SPDIP28

MCU 14K Flash 512 RAM LCD Driver SPDIP28

Supplier's Site
Microcontrollers - 1445780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445780
Microcontrollers 1445780
MCU 14K Flash 512 RAM LCD Driver SPDIP28

MCU 14K Flash 512 RAM LCD Driver SPDIP28

Supplier's Site
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F1936-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1936-I/SP
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1936-I/SP
IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16F1936-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1936-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16F1936-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1936-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1936-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1936-I/SP-ND
Microcontrollers PIC16F1936-I/SP-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1936-I/SP - 846090-PIC16F1936-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1936-I/SP
846090-PIC16F1936-I/SP
Embedded - Embedded - Microcontrollers - PIC16F1936-I/SP 846090-PIC16F1936-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 846090-PIC16F1936-I/ SP Series: PIC® XLP™ 16F Features: series Microcontroller IC Package: Tube Number of I/O: 25 Family Name: PIC16F1936 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 846090-PIC16F1936-I/SP
Series: PIC® XLP™ 16F
Features: series Microcontroller IC
Package: Tube
Number of I/O: 25
Family Name: PIC16F1936
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Mcu, 8Bit, Pic16, 32Mhz, Dip-28; Product Range Microchip - 34R4517 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 32Mhz, Dip-28; Product Range Microchip
34R4517
Mcu, 8Bit, Pic16, 32Mhz, Dip-28; Product Range Microchip 34R4517
MCU, 8BIT, PIC16, 32MHZ, DIP-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:25I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16, 32MHZ, DIP-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:25I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F1936-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1936-I/SP
Microcontrollers PIC16F1936-I/SP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - PIC16F1936-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1936-I/SP
Microcontrollers PIC16F1936-I/SP
IC MCU 8BIT 14KB FLASH 28SPDIP

IC MCU 8BIT 14KB FLASH 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1936-I/SP
8-bit Microcontrollers - MCU PIC16F1936-I/SP
8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V

8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1936-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1936-I/SP
Embedded - Microcontrollers PIC16F1936-I/SP
IC MCU 8BIT 14KB FLASH 28SPDIP

IC MCU 8BIT 14KB FLASH 28SPDIP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F1936-I/SP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F1936-I/SP
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F1936-I/SP
14KB 1.8V~5.5V PIC 512Byte 32MHz FLASH 25 SPDIP-28 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

14KB 1.8V~5.5V PIC 512Byte 32MHz FLASH 25 SPDIP-28 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1936-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1936-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1936-I/SP
IC MCU 8BIT 14KB FLASH 28SPDIP

IC MCU 8BIT 14KB FLASH 28SPDIP

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6669756 685-PIC16F1936-I/SP PIC16F1936-I/SP-ND 846090-PIC16F1936-I/SP 34R4517 PIC16F1936-I/SP PIC16F1936-I/SP PIC16F1936-I/SP PIC16F1936-I/SP PIC16F1936-I/SP PIC16F1936-I/SP
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1936-I/SP Mcu, 8Bit, Pic16, 32Mhz, Dip-28; Product Range Microchip Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Package Type CDIP; PDIP; Other; Spdip Other; Tube CDIP; Other; "28-DIP (0.300"", 7.62mm)" CDIP; Other; DIP CDIP; Other; 28-DIP (0.300\", 7.62mm) CDIP; Other; 28-DIP (0.300", 7.62mm) PDIP CDIP; Other; 28-DIP (0.300\", 7.62mm)
Pin Count 28 28 28
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details