IC MCU 8BIT 14KB FLASH 28UQFN Product overview: PIC16F1936-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1936-I/MV can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1088416-PIC16F1936-I
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-UQFN (4x4)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
IC MCU 8BIT 14KB FLASH 28UQFN
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, UQFN-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:UQFN RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 28UQFN
8-bit Microcontrollers - MCU 14KB Flash 512B RAM LCD 1.8-5.5V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1936-I/MV | 1088416-PIC16F1936-I/MV | PIC16F1936-I/MV-ND | PIC16F1936-I/MV | PIC16F1936-I/MV | 53R0237 | PIC16F1936-I/MV | PIC16F1936-I/MV |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F1936-I/MV | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Uqfn-28; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 0.5120 KB | 14 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |