Microchip Technology, Inc. PIC16F1934

Description
This versatile 40-pin MCU is also a member of Microchip's extreme low power microcontroller family featuring nanoWatt XLP technology. Debug Support • Integrated debug support on Device. No Debug Header is required • An optional external Debug Header, AC244035 or AC244036, is also available for Debugging support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ® ICD 3 • For additional Debug Header Information, please refer to DS51292 > For product comparison, please consider: PIC16F19175 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 96 LCD segment drive support Internal 32MHz oscillator Integrated Capacitive mTouch Sensing Module Integrated Temperature Indicator MI2C, SPI, EUSART w/auto baud 3 ECCP & 2 CCP (Enhanced/Capture Compare PWM) Comparators with selectable Voltage Reference 14 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6 ) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage (1.8V – 5.5V) Low Voltage PIC16LF1934 variant (1.8V – 3.6V)
Datasheet
Description
This versatile 40-pin MCU is also a member of Microchip's extreme low power microcontroller family featuring nanoWatt XLP technology. Debug Support • Integrated debug support on Device. No Debug Header is required • An optional external Debug Header, AC244035 or AC244036, is also available for Debugging support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ® ICD 3 • For additional Debug Header Information, please refer to DS51292 > For product comparison, please consider: PIC16F19175 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 96 LCD segment drive support Internal 32MHz oscillator Integrated Capacitive mTouch Sensing Module Integrated Temperature Indicator MI2C, SPI, EUSART w/auto baud 3 ECCP & 2 CCP (Enhanced/Capture Compare PWM) Comparators with selectable Voltage Reference 14 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6 ) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage (1.8V – 5.5V) Low Voltage PIC16LF1934 variant (1.8V – 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1934 - Microchip Technology, Inc.
Chandler, AZ, United States
This versatile 40-pin MCU is also a member of Microchip's extreme low power microcontroller family featuring nanoWatt XLP technology. Debug Support • Integrated debug support on Device. No Debug Header is required • An optional external Debug Header, AC244035 or AC244036, is also available for Debugging support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ® ICD 3 • For additional Debug Header Information, please refer to DS51292 > For product comparison, please consider: PIC16F19175 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 96 LCD segment drive support Internal 32MHz oscillator Integrated Capacitive mTouch Sensing Module Integrated Temperature Indicator MI2C, SPI, EUSART w/auto baud 3 ECCP & 2 CCP (Enhanced/Capture Compare PWM) Comparators with selectable Voltage Reference 14 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6 ) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage (1.8V – 5.5V) Low Voltage PIC16LF1934 variant (1.8V – 3.6V)

This versatile 40-pin MCU is also a member of Microchip's extreme low power microcontroller family featuring nanoWatt XLP technology. Debug Support • Integrated debug support on Device. No Debug Header is required • An optional external Debug Header, AC244035 or AC244036, is also available for Debugging support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ® ICD 3 • For additional Debug Header Information, please refer to DS51292 <http: searchhome.aspx?id="2&q=DS51292"></http:>

For product comparison, please consider: PIC16F19175

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • 96 LCD segment drive support
    • Internal 32MHz oscillator
    • Integrated Capacitive mTouch Sensing Module
    • Integrated Temperature Indicator
    • MI2C, SPI, EUSART w/auto baud
    • 3 ECCP & 2 CCP (Enhanced/Capture Compare PWM)
    • Comparators with selectable Voltage Reference
    • 14 Channel 10b ADC with Voltage Reference
    • 25mA Source/Sink current I/O
    • Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6)
    • One 16-bit Timer (TMR1)
    • Extended Watchdog Timer (EWDT)
    • Enhanced Power-On/Off-Reset
    • Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • Wide Operating Voltage (1.8V – 5.5V)
    • Low Voltage PIC16LF1934 variant (1.8V – 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1934
Bits Other; 10-bit
Number 14
RAM 0.2560 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers