Microchip Technology, Inc. Microcontrollers PIC16F1934-I/P

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1934-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1934-I/P-ND
Microcontrollers PIC16F1934-I/P-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 40-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1934-I/P - 1237935-PIC16F1934-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1934-I/P
1237935-PIC16F1934-I/P
Embedded - Embedded - Microcontrollers - PIC16F1934-I/P 1237935-PIC16F1934-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1237935-PIC16F1934-I /P Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237935-PIC16F1934-I/P
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F1934-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1934-I/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1934-I/P
IC MCU 8BIT 7KB FLASH 40DIP Product overview: PIC16F1934-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1934-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 40DIP Product overview: PIC16F1934-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1934-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6669737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669737
Microcontrollers 6669737
MCU 7K Flash 256B RAM LCD Driver DIP40

MCU 7K Flash 256B RAM LCD Driver DIP40

Supplier's Site
Microcontrollers - 1445779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445779
Microcontrollers 1445779
MCU 7K Flash 256B RAM LCD Driver DIP40

MCU 7K Flash 256B RAM LCD Driver DIP40

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1934-I/P
8-bit Microcontrollers - MCU PIC16F1934-I/P
8-bit Microcontrollers - MCU 7KB Flash, 256B RAM 256B EE LCD 1.8-5.5V

8-bit Microcontrollers - MCU 7KB Flash, 256B RAM 256B EE LCD 1.8-5.5V

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1934-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1934-I/P
Embedded - Microcontrollers PIC16F1934-I/P
IC MCU 8BIT 7KB FLASH 40DIP

IC MCU 8BIT 7KB FLASH 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1934-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1934-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1934-I/P
IC MCU 8BIT 7KB FLASH 40DIP

IC MCU 8BIT 7KB FLASH 40DIP

Supplier's Site
Microcontrollers - PIC16F1934-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1934-I/P
Microcontrollers PIC16F1934-I/P
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 40-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 40-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip - 45P4755 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip
45P4755
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip 45P4755
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1934-I/P-ND 1237935-PIC16F1934-I/P 685-PIC16F1934-I/P 6669737 PIC16F1934-I/P PIC16F1934-I/P PIC16F1934-I/P PIC16F1934-I/P 45P4755
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1934-I/P 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 14x10b
RAM 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - CD3215C00ZBHR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details