Microchip Technology, Inc. Microcontrollers PIC16F1933T-I/SS

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1933T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1933T-I/SSCT-ND
Microcontrollers PIC16F1933T-I/SSCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F1933T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1933T-I/SSDKR-ND
Microcontrollers PIC16F1933T-I/SSDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F1933T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1933T-I/SSTR-ND
Microcontrollers PIC16F1933T-I/SSTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1933T-I/SS
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1933T-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F1933T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1933T-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F1933T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1933T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 963072-PIC16F1933T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
963072-PIC16F1933T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 963072-PIC16F1933T-I/SS
Win Source Part Number: 963072-PIC16F1933T-I /SS Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V Alternative Parts (Cross-Reference): PIC16F1713-I/SS; PIC16F1783-I/SS; PIC16F1716-I/SSPIC16 F1933T-ISS; ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F1933T-I/SS-ND, PIC16F1933T-I/SSTR,P IC16F1933T-I/SSCT,PI C16F1933T-I/SSDKR Base Product Number: PIC16F1933

Win Source Part Number: 963072-PIC16F1933T-I/SS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F1713-I/SS; PIC16F1783-I/SS; PIC16F1716-I/SSPIC16F1933T-ISS;
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F1933T-I/SS-ND,PIC16F1933T-I/SSTR,PIC16F1933T-I/SSCT,PIC16F1933T-I/SSDKR
Base Product Number: PIC16F1933

Buy Now Datasheet
Mcu, Aec-Q100, 8Bit, Pic16, 32Mhz, Ssop; Product Range Microchip - 41AH8586 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Aec-Q100, 8Bit, Pic16, 32Mhz, Ssop; Product Range Microchip
41AH8586
Mcu, Aec-Q100, 8Bit, Pic16, 32Mhz, Ssop; Product Range Microchip 41AH8586
MCU, AEC-Q100, 8BIT, PIC16, 32MHZ, SSOP; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s RoHS Compliant: Yes

MCU, AEC-Q100, 8BIT, PIC16, 32MHZ, SSOP; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1933T-I/SS
8-bit Microcontrollers - MCU PIC16F1933T-I/SS
8-bit Microcontrollers - MCU 7KB Flash 1.8-5.5V 256B RAM 256B EEPROM

8-bit Microcontrollers - MCU 7KB Flash 1.8-5.5V 256B RAM 256B EEPROM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1933T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1933T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1933T-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F1933T-I/SS
Embedded - Microcontrollers PIC16F1933T-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16F1933T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1933T-I/SS
Microcontrollers PIC16F1933T-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F1933T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1933T-I/SS
Microcontrollers PIC16F1933T-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site Datasheet
MCU 8BIT 4K FLASH 28SSOP - 536-PIC16F1933T-I/SS - Utmel Electronic Limited
Hong Kong, China
MCU 8BIT 4K FLASH 28SSOP
536-PIC16F1933T-I/SS
MCU 8BIT 4K FLASH 28SSOP 536-PIC16F1933T-I/SS
MCU 8BIT 4K FLASH 28SSOP

MCU 8BIT 4K FLASH 28SSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1933T-I/SSCT-ND 685-PIC16F1933T-I/SS 963072-PIC16F1933T-I/SS 41AH8586 PIC16F1933T-I/SS PIC16F1933T-I/SS PIC16F1933T-I/SS PIC16F1933T-I/SS PIC16F1933T-I/SS 536-PIC16F1933T-I/SS
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, Aec-Q100, 8Bit, Pic16, 32Mhz, Ssop; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers MCU 8BIT 4K FLASH 28SSOP
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 11x10b
RAM 0.2560 KB 0.2560 KB 7 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 7 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADG3245BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Package Type CSP; Other; LFCSP20
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details