Microchip Technology, Inc. Microcontrollers PIC16F1933-I/SS

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1933-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1933-I/SS-ND
Microcontrollers PIC16F1933-I/SS-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - 6988934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6988934
Microcontrollers 6988934
MCU 7K Flash, 256B RAM, 256B EEPROM, LCD

MCU 7K Flash, 256B RAM, 256B EEPROM, LCD

Supplier's Site
Microcontrollers - 6988934P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6988934P
Microcontrollers 6988934P
MCU 7K Flash, 256B RAM, 256B EEPROM, LCD

MCU 7K Flash, 256B RAM, 256B EEPROM, LCD

Supplier's Site
Microcontrollers - 1460147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1460147
Microcontrollers 1460147
MCU 7K Flash, 256B RAM, 256B EEPROM, LCD

MCU 7K Flash, 256B RAM, 256B EEPROM, LCD

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F1933-I/SS - 210053-PIC16F1933-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1933-I/SS
210053-PIC16F1933-I/SS
Embedded - Embedded - Microcontrollers - PIC16F1933-I/SS 210053-PIC16F1933-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 210053-PIC16F1933-I/ SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 210053-PIC16F1933-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1933-I/SS
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1933-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F1933-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1933-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F1933-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1933-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1933-I/SS
8-bit Microcontrollers - MCU PIC16F1933-I/SS
8-bit Microcontrollers - MCU 7KB Flash 1.8-5.5V 256B RAM 256B EEPROM

8-bit Microcontrollers - MCU 7KB Flash 1.8-5.5V 256B RAM 256B EEPROM

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1933-I/SS
Embedded - Microcontrollers PIC16F1933-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16F1933-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1933-I/SS
Microcontrollers PIC16F1933-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F1933-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1933-I/SS
Microcontrollers PIC16F1933-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F1933-I/SS - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F1933-I/SS
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F1933-I/SS
7KB 1.8V~5.5V PIC 256Byte 32MHz FLASH 25 SSOP-28-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

7KB 1.8V~5.5V PIC 256Byte 32MHz FLASH 25 SSOP-28-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1933-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1933-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1933-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip - 08R1939 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip
08R1939
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip 08R1939
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SSOP-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SSOP-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

Supplier's Site
Mcu, 8Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip - 34R4511 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip
34R4511
Mcu, 8Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip 34R4511
MCU, 8BIT, PIC16, 32MHZ, SSOP-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16, 32MHZ, SSOP-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1933-I/SS-ND 6988934 6988934P 210053-PIC16F1933-I/SS 685-PIC16F1933-I/SS PIC16F1933-I/SS PIC16F1933-I/SS PIC16F1933-I/SS PIC16F1933-I/SS PIC16F1933-I/SS PIC16F1933-I/SS 08R1939 34R4511
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1933-I/SS 8-bit 8BIT 7KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip Mcu, 8Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 11x10b Other; 10bit
RAM 0.2560 KB 7 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 7 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details