PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
IC MCU 8BIT 7KB FLASH 28UQFN Product overview: PIC16F1933-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1933-I/MV can be used for catalog matching and distributor lookup.
Win Source Part Number: 1017031-PIC16F1933-I
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Package / Case: 28-UFQFN Exposed Pad
Supplier Device Package: 28-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F1933IMV
Base Product Number: PIC16F1933
IC MCU 8BIT 7KB FLASH 28UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, UQFN-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:UQFN RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 28UQFN
8-bit Microcontrollers - MCU 7KB Flash 256B RAM LCD 1.8-5.5V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1933-I/MV-ND | 685-PIC16F1933-I/MV | 1017031-PIC16F1933-I/MV | PIC16F1933-I/MV | PIC16F1933-I/MV | 53R0234 | PIC16F1933-I/MV | PIC16F1933-I/MV |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Uqfn-28; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 11x10b | |||||||
| RAM | 0.2560 KB | 0.2560 KB | 7 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| ROM | 7 KB | 256 KB |