Microchip Technology, Inc. Microcontrollers PIC16F19197T-I/PT

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F19197T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F19197T-I/PTTR-ND
Microcontrollers PIC16F19197T-I/PTTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F19197T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F19197T-I/PTCT-ND
Microcontrollers PIC16F19197T-I/PTCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F19197T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F19197T-I/PTDKR-ND
Microcontrollers PIC16F19197T-I/PTDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1352973-PIC16F19197T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1352973-PIC16F19197T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1352973-PIC16F19197T-I/PT
Win Source Part Number: 1352973-PIC16F19197T -I/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: PIC® XLP™ 16F Package: Tape & Reel Product Status: Active Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Base Product Number: PIC16F19197 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 59 Core Processor: PIC Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Program Memory Size: 56KB (32K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 4K x 8 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V Data Converters: A/D 45x12b; D/A 1x5b Oscillator Type: Internal

Win Source Part Number: 1352973-PIC16F19197T-I/PT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® XLP™ 16F
Package: Tape & Reel
Product Status: Active
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Base Product Number: PIC16F19197
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 59
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Program Memory Size: 56KB (32K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 45x12b; D/A 1x5b
Oscillator Type: Internal

Buy Now Datasheet
8-bit 8BIT 56KB Embedded Microcontroller MCU - 685-PIC16F19197T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 56KB Embedded Microcontroller MCU
685-PIC16F19197T-I/PT
8-bit 8BIT 56KB Embedded Microcontroller MCU 685-PIC16F19197T-I/PT
IC MCU 8BIT 56KB FLASH 64TQFP Product overview: PIC16F19197T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F19197T-I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 56KB FLASH 64TQFP Product overview: PIC16F19197T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F19197T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F19197T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F19197T-I/PT
Microcontrollers PIC16F19197T-I/PT
IC MCU 8BIT 56KB FLASH 64TQFP

IC MCU 8BIT 56KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F19197T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F19197T-I/PT
Microcontrollers PIC16F19197T-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F19197T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F19197T-I/PT
Embedded - Microcontrollers PIC16F19197T-I/PT
IC MCU 8BIT 56KB FLASH 64TQFP

IC MCU 8BIT 56KB FLASH 64TQFP

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Tqfp-64; Product Range Microchip - 23AC8339 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Tqfp-64; Product Range Microchip
23AC8339
Mcu, 8Bit, 32Mhz, Tqfp-64; Product Range Microchip 23AC8339
MCU, 8BIT, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F191xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:59I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F191xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:59I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F19197T-I/PT
8-bit Microcontrollers - MCU PIC16F19197T-I/PT
8-bit Microcontrollers - MCU 56KB Flash, 4KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD

8-bit Microcontrollers - MCU 56KB Flash, 4KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F19197T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F19197T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F19197T-I/PT
IC MCU 8BIT 56KB FLASH 64TQFP

IC MCU 8BIT 56KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F19197T-I/PTTR-ND 1352973-PIC16F19197T-I/PT 685-PIC16F19197T-I/PT PIC16F19197T-I/PT PIC16F19197T-I/PT PIC16F19197T-I/PT 23AC8339 PIC16F19197T-I/PT PIC16F19197T-I/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 56KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 32Mhz, Tqfp-64; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 45x12b; D/A 1x5b
RAM 4 KB 56 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 56 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products