Microchip Technology, Inc. 8-bit 8BIT 56KB Embedded Microcontroller MCU PIC16F19197-I/PT

Description
IC MCU 8BIT 56KB FLASH 64TQFP Product overview: PIC16F19197-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F19197-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 56KB FLASH 64TQFP Product overview: PIC16F19197-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F19197-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 56KB Embedded Microcontroller MCU - 685-PIC16F19197-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 56KB Embedded Microcontroller MCU
685-PIC16F19197-I/PT
8-bit 8BIT 56KB Embedded Microcontroller MCU 685-PIC16F19197-I/PT
IC MCU 8BIT 56KB FLASH 64TQFP Product overview: PIC16F19197-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F19197-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 56KB FLASH 64TQFP Product overview: PIC16F19197-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F19197-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F19197-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F19197-I/PT-ND
Microcontrollers PIC16F19197-I/PT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1468957P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1468957P
Microcontrollers 1468957P
MCU 8-Bit 56K Flash XLP LCD Drive TQFP64

MCU 8-Bit 56K Flash XLP LCD Drive TQFP64

Supplier's Site
Microcontrollers - 1463246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1463246
Microcontrollers 1463246
MCU 8-Bit 56K Flash XLP LCD Drive TQFP64

MCU 8-Bit 56K Flash XLP LCD Drive TQFP64

Supplier's Site
Microcontrollers - 1468957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1468957
Microcontrollers 1468957
MCU 8-Bit 56K Flash XLP LCD Drive TQFP64

MCU 8-Bit 56K Flash XLP LCD Drive TQFP64

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F19197-I/PT - 889486-PIC16F19197-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F19197-I/PT
889486-PIC16F19197-I/PT
Embedded - Embedded - Microcontrollers - PIC16F19197-I/PT 889486-PIC16F19197-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889486-PIC16F19197-I /PT Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10) Core Processor: PIC Speed: 32MHz Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 56KB (32K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 45x12b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC16F19197 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889486-PIC16F19197-I/PT
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 59
Program Memory Size: 56KB (32K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 45x12b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC16F19197
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F19197-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F19197-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F19197-I/PT
IC MCU 8BIT 56KB FLASH 64TQFP

IC MCU 8BIT 56KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC16F19197-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F19197-I/PT
Microcontrollers PIC16F19197-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Mcu, 8Bit, 32Mhz, Tqfp-64; Product Range Microchip - 72AC6279 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Tqfp-64; Product Range Microchip
72AC6279
Mcu, 8Bit, 32Mhz, Tqfp-64; Product Range Microchip 72AC6279
MCU, 8BIT, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F191xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:59I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F191xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:59I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F19197-I/PT
8-bit Microcontrollers - MCU PIC16F19197-I/PT
8-bit Microcontrollers - MCU 56KB Flash, 4KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD

8-bit Microcontrollers - MCU 56KB Flash, 4KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD

Buy Now Datasheet
Microcontrollers - PIC16F19197-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F19197-I/PT
Microcontrollers PIC16F19197-I/PT
IC MCU 8BIT 56KB FLASH 64TQFP

IC MCU 8BIT 56KB FLASH 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F19197-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F19197-I/PT
Embedded - Microcontrollers PIC16F19197-I/PT
IC MCU 8BIT 56KB FLASH 64TQFP

IC MCU 8BIT 56KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F19197-I/PT PIC16F19197-I/PT-ND 1468957P 1463246 889486-PIC16F19197-I/PT PIC16F19197-I/PT PIC16F19197-I/PT 72AC6279 PIC16F19197-I/PT PIC16F19197-I/PT PIC16F19197-I/PT
Product Name 8-bit 8BIT 56KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F19197-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, 32Mhz, Tqfp-64; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 4 KB 4 KB 4.1 KB 56 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts 2.3 to 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details