The PIC16F19195 microcontroller is an 8-bit device operating at a maximum clock speed of 32 MHz, housed in a 64-pin QFN-EP package. It features up to 56KB of Flash program memory and 4KB of SRAM, making it suitable for a variety of applications, particularly those requiring low power consumption. The device supports a wide operating voltage range of 1.8V to 5.5V and is rated for industrial temperature ranges from -40°C to 85°C, with extended options up to 125°C. Key functionalities include a 12-bit ADC with up to 45 external channels, multiple timers, and a comprehensive set of digital peripherals such as an LCD controller capable of driving up to 360 segments. The microcontroller also incorporates advanced power-saving modes, including sleep, idle, and doze modes, which are beneficial for battery-operated devices. Additionally, it features a robust set of communication interfaces, including EUSART, SPI, and I²C, enhancing its versatility for various applications. This microcontroller is particularly well-suited for projects that require efficient power management and extensive peripheral integration, making it a strong candidate for engineers looking to implement advanced control systems in compact designs.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU 56KB Flash, 4KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD
FLASH
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-QFN (9x9)
MCU, 8BIT, 32MHZ, QFN-EP-64; Product Range:PIC16 Family PIC16F191xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:QFN-EP; No. of I/O s:59I/O s RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F19197-E/MR-ND | PIC16F19197-E/MR | PIC16F19197-E/MR | PIC16F19197-E/MR | PIC16F19197-E/MR | 23AC8334 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, 32Mhz, Qfn-Ep-64; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 45x12b; D/A 1x5b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 56 KB |