IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F19195-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F19195-I/PT
Win Source Part Number: 1337685-PIC16F19195-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tray
Standard Package: 160
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 59
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 45x12b; D/A 1x5b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F19195
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)
MCU, 8BIT, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F191xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:59I/O s RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)
IC MCU 8BIT 14KB FLASH 44TQFP
8-bit Microcontrollers - MCU 14KB Flash, 1KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD
IC MCU 8BIT 14KB FLASH 44TQFP
IC MCU 8BIT 14KB FLASH 44TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F19195-I/PT | 1337685-PIC16F19195-I/PT | PIC16F19195-I/PT-ND | 23AC8325 | PIC16F19195-I/PT | PIC16F19195-I/PT | PIC16F19195-I/PT | PIC16F19195-I/PT | PIC16F19195-I/PT |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, 32Mhz, Tqfp-64; Product Range Microchip | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 14 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 to 2.3 volts | ||||
| Package Type | Other; Tray | TQFP; Other; 64-TQFP | TQFP; Other; TQFP | QFP; TQFP; Other; 64-TQFP | QFP; Other; 64-TQFP | QFP |