The PIC16F19186-I/PT is an 8-bit microcontroller from Microchip Technology, designed for embedded applications. It operates at speeds up to 32 MHz and features a comprehensive set of peripherals, including an integrated LCD controller capable of driving up to 248 segments, multiple communication interfaces (I2C, LINbus, SPI, UART/USART), and a 12-bit ADC with 39 external channels. The device includes 28KB of FLASH program memory, 2KB of SRAM, and 256 bytes of EEPROM, making it suitable for a variety of applications requiring moderate processing power and memory. This microcontroller supports a wide operating voltage range of 2.3V to 5.5V and is rated for industrial temperature conditions from -40°C to 85°C. It incorporates advanced power-saving features such as sleep, idle, and doze modes, which are beneficial for battery-powered applications. The device also includes a brown-out reset feature, a watchdog timer, and programmable code protection, enhancing its reliability in critical applications. The 48-TQFP package allows for surface mounting, making it suitable for compact designs. Overall, the PIC16F19186-I/PT is a versatile choice for engineers looking for a low-power microcontroller with robust features for embedded systems.
IC MCU 8BIT 28KB FLASH 48TQFP Product overview: PIC16F19186-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F19186-I/PT
Manufacturer: Microchip Technology
Win Source Part Number: 1322803-PIC16F19186-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PIC
Speed: 32MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 39x12b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 72
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
HTSUS: 8542.31.0001
Base Product Number: PIC16F19186
Moisture Sensitivity Level (MSL): 3 (168 Hours)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-TQFP (7x7)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-TQFP (7x7)
IC MCU 8BIT 28KB FLASH 48TQFP
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD
MCU, 8BIT, 32MHZ, TQFP-48; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:TQFP; No. of I/O s:43I/O s; Embedded RoHS Compliant: Yes
IC MCU 8BIT 28KB FLASH 48TQFP
IC MCU 8BIT 28KB FLASH 48TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F19186-I/PT | 1322803-PIC16F19186-I/PT | PIC16F19186-I/PT-ND | PIC16F19186-I/PT | PIC16F19186-I/PT | PIC16F19186-I/PT | 24AC5218 | PIC16F19186-I/PT | PIC16F19186-I/PT |
| Product Name | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 32Mhz, Tqfp-48; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 2 KB | 28 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 0.2560 KB | 256 KB | 28 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH |