The PIC16F19186-I/MV is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at speeds up to 32 MHz with a 125 ns minimum instruction cycle. It features 28 KB of Flash program memory, 2 KB of SRAM, and 256 bytes of Data EEPROM. This microcontroller is designed for low-power applications, offering eXtreme Low-Power (XLP) features such as a sleep mode with a typical current consumption of 50 nA at 1.8V. The device supports a wide operating voltage range of 2.3V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to 125°C. It includes a 12-bit ADC with up to 39 external channels, multiple timers, and various communication interfaces including EUSART, SPI, and I²C. The integrated LCD controller can drive up to 248 segments, making it ideal for battery-powered LCD applications. Additional features include a configurable power-up timer, brown-out reset, and a windowed watchdog timer. The microcontroller also supports advanced touch sensing capabilities through its ADC and includes programmable code protection for enhanced security. Overall, the PIC16F19186-I/MV is a versatile choice for engineers looking for a low-power microcontroller with robust features for a variety of applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-UQFN (6x6)
IC MCU 8BIT 28KB FLASH 48UQFN
IC MCU 8BIT 28KB FLASH 48UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-UQFN (6x6)
MCU, 8BIT, 32MHZ, UQFN-48; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:UQFN; No. of I/O s:43I/O s; Embedded RoHS Compliant: Yes
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F19186-I/MV-ND | PIC16F19186-I/MV | PIC16F19186-I/MV | PIC16F19186-I/MV | 24AC5217 | PIC16F19186-I/MV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, 32Mhz, Uqfn-48; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 39x12b; D/A 1x5b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |