Microchip Technology, Inc. Microcontrollers PIC16F19186-E/PT

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-TQFP (7x7)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F19186-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F19186-E/PT-ND
Microcontrollers PIC16F19186-E/PT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-TQFP (7x7)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F19186-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F19186-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F19186-E/PT
IC MCU 8BIT 28KB FLASH 48TQFP

IC MCU 8BIT 28KB FLASH 48TQFP

Supplier's Site
Embedded - Microcontrollers - PIC16F19186-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F19186-E/PT
Embedded - Microcontrollers PIC16F19186-E/PT
IC MCU 8BIT 28KB FLASH 48TQFP

IC MCU 8BIT 28KB FLASH 48TQFP

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Tqfp-48; Product Range Microchip - 23AC8318 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Tqfp-48; Product Range Microchip
23AC8318
Mcu, 8Bit, 32Mhz, Tqfp-48; Product Range Microchip 23AC8318
MCU, 8BIT, 32MHZ, TQFP-48; Product Range:PIC16 Family PIC16F191xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:TQFP; No. of I/O s:43I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, TQFP-48; Product Range:PIC16 Family PIC16F191xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:TQFP; No. of I/O s:43I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F19186-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F19186-E/PT
Microcontrollers PIC16F19186-E/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-TQFP (7x7)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F19186-E/PT
8-bit Microcontrollers - MCU PIC16F19186-E/PT
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD

8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F19186-E/PT-ND PIC16F19186-E/PT PIC16F19186-E/PT 23AC8318 PIC16F19186-E/PT PIC16F19186-E/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 32Mhz, Tqfp-48; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 39x12b; D/A 1x5b
RAM 2 KB 2 KB 2 KB 2 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - C164CI8EMDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 2909ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details