Microchip Technology, Inc. PIC16F19176

Description
PIC16(L)F19176 microcontrollers offer eXtreme Low-Power (XLP) LCD drive coupled with Core Independent Peripherals and Intelligent Analog. They are especially suited for battery powered LCD applications due to an integrated charge pump, high current I/O drive for backlighting, and battery backup of the Real Time Clock/Calendar (RTCC). Active clock tuning of the HFINTOSC provides a highly accurate clock source over voltage and temperature. The family also features a new 12-bit ADC2 automating Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and automatic threshold comparison. Other new features include low-power IDLE and DOZE modes, Device Information Area (DIA), and Memory Access Partition (MAP). This low-power product will be offered in 40/44-pins to support the customer in various LCD and general purpose applications. Additional Features 28KB Flash Memory 256b DataEE 2048 RAM Up to 184 LCD Segments LCD Charge Pump Bias Generator High-Precision Internal Oscillator Active clock tuning of HFINTOSC over voltage and temperature 31 I/O Pins 12-bit ADC2, 35 ch 5-bit DAC 2x Comparator (1 Low-Power, 1 High-Speed) 2x 8-bit Timers w/ HLT 2x 16-bit Timers Windowed Watchdog Timer 2x CCP 2x 10-bit PWM 1x Complementary Waveform Generator (CWG) 4x Configurable Logic Cell (CLC) Zero Cross Detect (ZCD) Temperature Sensor Memory Access Partition (MAP) Write protect Custom Partition 2x EUSART 1x I2C 1x SPI Peripheral Pin Select Peripheral Module Disable
Datasheet
Description
PIC16(L)F19176 microcontrollers offer eXtreme Low-Power (XLP) LCD drive coupled with Core Independent Peripherals and Intelligent Analog. They are especially suited for battery powered LCD applications due to an integrated charge pump, high current I/O drive for backlighting, and battery backup of the Real Time Clock/Calendar (RTCC). Active clock tuning of the HFINTOSC provides a highly accurate clock source over voltage and temperature. The family also features a new 12-bit ADC2 automating Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and automatic threshold comparison. Other new features include low-power IDLE and DOZE modes, Device Information Area (DIA), and Memory Access Partition (MAP). This low-power product will be offered in 40/44-pins to support the customer in various LCD and general purpose applications. Additional Features 28KB Flash Memory 256b DataEE 2048 RAM Up to 184 LCD Segments LCD Charge Pump Bias Generator High-Precision Internal Oscillator Active clock tuning of HFINTOSC over voltage and temperature 31 I/O Pins 12-bit ADC2, 35 ch 5-bit DAC 2x Comparator (1 Low-Power, 1 High-Speed) 2x 8-bit Timers w/ HLT 2x 16-bit Timers Windowed Watchdog Timer 2x CCP 2x 10-bit PWM 1x Complementary Waveform Generator (CWG) 4x Configurable Logic Cell (CLC) Zero Cross Detect (ZCD) Temperature Sensor Memory Access Partition (MAP) Write protect Custom Partition 2x EUSART 1x I2C 1x SPI Peripheral Pin Select Peripheral Module Disable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC16(L)F19176 microcontrollers offer eXtreme Low-Power (XLP) LCD drive coupled with Core Independent Peripherals and Intelligent Analog. They are especially suited for battery powered LCD applications due to an integrated charge pump, high current I/O drive for backlighting, and battery backup of the Real Time Clock/Calendar (RTCC). Active clock tuning of the HFINTOSC provides a highly accurate clock source over voltage and temperature. The family also features a new 12-bit ADC2 automating Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and automatic threshold comparison. Other new features include low-power IDLE and DOZE modes, Device Information Area (DIA), and Memory Access Partition (MAP). This low-power product will be offered in 40/44-pins to support the customer in various LCD and general purpose applications. Additional Features 28KB Flash Memory 256b DataEE 2048 RAM Up to 184 LCD Segments LCD Charge Pump Bias Generator High-Precision Internal Oscillator Active clock tuning of HFINTOSC over voltage and temperature 31 I/O Pins 12-bit ADC2, 35 ch 5-bit DAC 2x Comparator (1 Low-Power, 1 High-Speed) 2x 8-bit Timers w/ HLT 2x 16-bit Timers Windowed Watchdog Timer 2x CCP 2x 10-bit PWM 1x Complementary Waveform Generator (CWG) 4x Configurable Logic Cell (CLC) Zero Cross Detect (ZCD) Temperature Sensor Memory Access Partition (MAP) Write protect Custom Partition 2x EUSART 1x I2C 1x SPI Peripheral Pin Select Peripheral Module Disable

PIC16(L)F19176 microcontrollers offer eXtreme Low-Power (XLP) LCD drive coupled with Core Independent Peripherals and Intelligent Analog. They are especially suited for battery powered LCD applications due to an integrated charge pump, high current I/O drive for backlighting, and battery backup of the Real Time Clock/Calendar (RTCC). Active clock tuning of the HFINTOSC provides a highly accurate clock source over voltage and temperature. The family also features a new 12-bit ADC2 automating Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and automatic threshold comparison. Other new features include low-power IDLE and DOZE modes, Device Information Area (DIA), and Memory Access Partition (MAP). This low-power product will be offered in 40/44-pins to support the customer in various LCD and general purpose applications.

Additional Features

    • 28KB Flash Memory
    • 256b DataEE
    • 2048 RAM
    • Up to 184 LCD Segments
    • LCD Charge Pump
    • Bias Generator
    • High-Precision Internal Oscillator
      • Active clock tuning of HFINTOSC over voltage and temperature
    • 31 I/O Pins
    • 12-bit ADC2, 35 ch
    • 5-bit DAC
    • 2x Comparator (1 Low-Power, 1 High-Speed)
    • 2x 8-bit Timers w/ HLT
    • 2x 16-bit Timers
    • Windowed Watchdog Timer
    • 2x CCP
    • 2x 10-bit PWM
    • 1x Complementary Waveform Generator (CWG)
    • 4x Configurable Logic Cell (CLC)
    • Zero Cross Detect (ZCD)
    • Temperature Sensor
    • Memory Access Partition (MAP)
      • Write protect
      • Custom Partition
    • 2x EUSART
    • 1x I2C
    • 1x SPI
    • Peripheral Pin Select
    • Peripheral Module Disable
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F19176
Bits Other; 12-bit
Number 35
RAM 2.05 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details