Microchip Technology, Inc. Microcontrollers PIC16F19176-E/MV

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F19176-E/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F19176-E/MV-ND
Microcontrollers PIC16F19176-E/MV-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Microcontrollers - PIC16F19176-E/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F19176-E/MV
Microcontrollers PIC16F19176-E/MV
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F19176-E/MV
8-bit Microcontrollers - MCU PIC16F19176-E/MV
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD

8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F19176-E/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F19176-E/MV
Embedded - Microcontrollers PIC16F19176-E/MV
IC MCU 8BIT 28KB FLASH 40UQFN

IC MCU 8BIT 28KB FLASH 40UQFN

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Uqfn-Ep-40; Product Range Microchip - 23AC8304 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Uqfn-Ep-40; Product Range Microchip
23AC8304
Mcu, 8Bit, 32Mhz, Uqfn-Ep-40; Product Range Microchip 23AC8304
MCU, 8BIT, 32MHZ, UQFN-EP-40; Product Range:PIC16 Family PIC16F191xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:40Pins; MCU Case Style:UQFN-EP; No. of I/O s:35I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, UQFN-EP-40; Product Range:PIC16 Family PIC16F191xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:40Pins; MCU Case Style:UQFN-EP; No. of I/O s:35I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F19176-E/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F19176-E/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F19176-E/MV
IC MCU 8BIT 28KB FLASH 40UQFN

IC MCU 8BIT 28KB FLASH 40UQFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F19176-E/MV-ND PIC16F19176-E/MV PIC16F19176-E/MV PIC16F19176-E/MV 23AC8304 PIC16F19176-E/MV
Product Name Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 8Bit, 32Mhz, Uqfn-Ep-40; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 31x12b; D/A 1x5b
RAM 2 KB 2 KB 2 KB 2 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details