PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SPDIP
IC MCU 8BIT 28KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD
IC MCU 8BIT 28KB FLASH 28SPDIP
MCU, 8BIT, 32MHZ, SPDIP-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:24I/O s; Embedded RoHS Compliant: Yes
IC MCU 8BIT 28KB FLASH 28SPDIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SPDIP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F19156-I/SP-ND | PIC16F19156-I/SP | PIC16F19156-I/SP | PIC16F19156-I/SP | 24AC5212 | PIC16F19156-I/SP | PIC16F19156-I/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 32Mhz, Spdip-28; Product Range Microchip | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 20x12b; D/A 1x5b | ||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |