PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
IC MCU 8BIT 14KB FLASH 28SSOP
IC MCU 8BIT 14KB FLASH 28SSOP
8-bit Microcontrollers - MCU 14KB Flash, 1KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
MCU, 8BIT, 32MHZ, SSOP-28; Product Range:PIC16 Family PIC16F191xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:24I/O s RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F19155-E/SS-ND | PIC16F19155-E/SS | PIC16F19155-E/SS | PIC16F19155-E/SS | PIC16F19155-E/SS | 23AC8278 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Mcu, 8Bit, 32Mhz, Ssop-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 20x12b; D/A 1x5b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |