Microchip Technology, Inc. Microcontrollers PIC16F18877T-I/ML

Description
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F18877T-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18877T-I/ML-ND
Microcontrollers PIC16F18877T-I/ML-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC16F18877T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18877T-I/ML
Microcontrollers PIC16F18877T-I/ML
IC MCU 8BIT 56KB FLASH 44QFN

IC MCU 8BIT 56KB FLASH 44QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F18877T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F18877T-I/ML
Embedded - Microcontrollers PIC16F18877T-I/ML
IC MCU 8BIT 56KB FLASH 44QFN

IC MCU 8BIT 56KB FLASH 44QFN

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Qfn-Ep-44; Product Range Microchip - 52Y7567 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Qfn-Ep-44; Product Range Microchip
52Y7567
Mcu, 8Bit, 32Mhz, Qfn-Ep-44; Product Range Microchip 52Y7567
MCU, 8BIT, 32MHZ, QFN-EP-44; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN-EP; No. of I/O s:35I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, QFN-EP-44; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN-EP; No. of I/O s:35I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18877T-I/ML
8-bit Microcontrollers - MCU PIC16F18877T-I/ML
8-bit Microcontrollers - MCU 8-Bit MCU 56KB Flash 4KB RAM 256B EE CIP

8-bit Microcontrollers - MCU 8-Bit MCU 56KB Flash 4KB RAM 256B EE CIP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18877T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18877T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18877T-I/ML
IC MCU 8BIT 56KB FLASH 44QFN

IC MCU 8BIT 56KB FLASH 44QFN

Supplier's Site
Microcontrollers - PIC16F18877T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18877T-I/ML
Microcontrollers PIC16F18877T-I/ML
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 44-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F18877T-I/ML-ND PIC16F18877T-I/ML PIC16F18877T-I/ML 52Y7567 PIC16F18877T-I/ML PIC16F18877T-I/ML PIC16F18877T-I/ML
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 32Mhz, Qfn-Ep-44; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 35x10b; D/A 1x5b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 56 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - C164CI8RMCAKXUMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers