Microchip Technology, Inc. PIC16F18877

Description
PIC16(L)F1885X/7X microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with eXtreme Low Power (XLP) for a wide range of general purpose and low-power applications. The family features the CRC/SCAN, HLT and Windowed WDT to support customers looking to add safety to their application. Additionally, this family includes up to 56 KB of Flash memory, along with a 10-bit ADC with Computation (ADC2) for automated signal analysis to reduce the complexity of the application. Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Adjustable Internal Oscillator (up to 32MHz) 2x 10-bit PWMs 5x Capture, Compare, PWM (CCP) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 10-bit ADC with Computation (ADC2) Complementary Waveform Generator (CWG) 5-bit Digital to Analog Converter (DAC) Data Signal Modulator (DSM) In Circuit Serial Programming (ICSP) Zero Cross Detect (ZCD) Cyclical Redundancy Check (CRC/SCAN) Windowed Watchdog Timer (WWDT) Peripheral Pin Select (PPS) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) PIC16LF18877 (1.8V – 3.6V) PIC16F18877 (2.3V – 5.5V)
Datasheet
Description
PIC16(L)F1885X/7X microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with eXtreme Low Power (XLP) for a wide range of general purpose and low-power applications. The family features the CRC/SCAN, HLT and Windowed WDT to support customers looking to add safety to their application. Additionally, this family includes up to 56 KB of Flash memory, along with a 10-bit ADC with Computation (ADC2) for automated signal analysis to reduce the complexity of the application. Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Adjustable Internal Oscillator (up to 32MHz) 2x 10-bit PWMs 5x Capture, Compare, PWM (CCP) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 10-bit ADC with Computation (ADC2) Complementary Waveform Generator (CWG) 5-bit Digital to Analog Converter (DAC) Data Signal Modulator (DSM) In Circuit Serial Programming (ICSP) Zero Cross Detect (ZCD) Cyclical Redundancy Check (CRC/SCAN) Windowed Watchdog Timer (WWDT) Peripheral Pin Select (PPS) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) PIC16LF18877 (1.8V – 3.6V) PIC16F18877 (2.3V – 5.5V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC16(L)F1885X/7X microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with eXtreme Low Power (XLP) for a wide range of general purpose and low-power applications. The family features the CRC/SCAN, HLT and Windowed WDT to support customers looking to add safety to their application. Additionally, this family includes up to 56 KB of Flash memory, along with a 10-bit ADC with Computation (ADC2) for automated signal analysis to reduce the complexity of the application. Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Adjustable Internal Oscillator (up to 32MHz) 2x 10-bit PWMs 5x Capture, Compare, PWM (CCP) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 10-bit ADC with Computation (ADC2) Complementary Waveform Generator (CWG) 5-bit Digital to Analog Converter (DAC) Data Signal Modulator (DSM) In Circuit Serial Programming (ICSP) Zero Cross Detect (ZCD) Cyclical Redundancy Check (CRC/SCAN) Windowed Watchdog Timer (WWDT) Peripheral Pin Select (PPS) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) PIC16LF18877 (1.8V – 3.6V) PIC16F18877 (2.3V – 5.5V)

PIC16(L)F1885X/7X microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with eXtreme Low Power (XLP) for a wide range of general purpose and low-power applications. The family features the CRC/SCAN, HLT and Windowed WDT to support customers looking to add safety to their application. Additionally, this family includes up to 56 KB of Flash memory, along with a 10-bit ADC with Computation (ADC2) for automated signal analysis to reduce the complexity of the application.

Additional Features

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Adjustable Internal Oscillator (up to 32MHz)
  • 2x 10-bit PWMs
  • 5x Capture, Compare, PWM (CCP)
  • Numerically Controlled Oscillator (NCO)
  • 4x Configurable Logic Controller (CLC)
  • 10-bit ADC with Computation (ADC2)
  • Complementary Waveform Generator (CWG)
  • 5-bit Digital to Analog Converter (DAC)
  • Data Signal Modulator (DSM)
  • In Circuit Serial Programming (ICSP)
  • Zero Cross Detect (ZCD)
  • Cyclical Redundancy Check (CRC/SCAN)
  • Windowed Watchdog Timer (WWDT)
  • Peripheral Pin Select (PPS)
  • Enhanced Power-On/Off-Reset
  • Low-Power Brown-Out Reset (LPBOR)
  • Programmable Brown-Out Reset (BOR)
  • PIC16LF18877 (1.8V – 3.6V)
  • PIC16F18877 (2.3V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F18877
Bits Other; 10-bit
Number 35
RAM 4.1 KB
ROM 56 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 64-2147PBF - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details