The PIC16F18877-I/MV is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for general-purpose and low-power applications. It features a RISC architecture optimized for C compiler use, with a maximum operating speed of 32 MHz and a minimum instruction cycle of 125 ns. The microcontroller includes up to 56 KB of Flash memory, 4 KB of SRAM, and 256 bytes of EEPROM, providing ample memory for various applications. This device supports a wide range of peripherals, including a 10-bit ADC with MATHPAK extensions for automated signal analysis, multiple timers, and a variety of communication interfaces such as SPI, I2C, and EUSART. It also incorporates advanced power-saving features, including sleep modes with typical currents as low as 50 nA at 1.8V, making it suitable for battery-operated devices. The PIC16F18877-I/MV operates within a voltage range of 2.3V to 5.5V and is rated for industrial temperature ranges from -40°C to 85°C, with an extended option up to 125°C. Its safety features include a windowed watchdog timer and programmable code protection, enhancing reliability in critical applications. This microcontroller is available in a 40-pin UQFN package, making it suitable for compact designs.
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 40-UQFN (5x5)
IC MCU 8BIT 56KB FLASH 40UQFN Product overview: PIC16F18877-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18877-I/MV
Manufacturer: Microchip Technology
Win Source Part Number: 1316781-PIC16F18877-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 73
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 56KB (32K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Data Converters: A/D 35x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 40-UQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-UFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F18877
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 56KB FLASH 40UQFN
8-bit Microcontrollers - MCU 8-Bit MCU 56KB Flash 4KB RAM 256B EE CIP
IC MCU 8BIT 56KB FLASH 40UQFN
IC MCU 8BIT 56KB FLASH 40UQFN
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 40-UQFN (5x5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18877-I/MV-ND | 685-PIC16F18877-I/MV | 1316781-PIC16F18877-I/MV | PIC16F18877-I/MV | PIC16F18877-I/MV | PIC16F18877-I/MV | PIC16F18877-I/MV | PIC16F18877-I/MV |
| Product Name | Microcontrollers | 8-bit 8BIT 56KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 35x10b; D/A 1x5b | |||||||
| RAM | 4 KB | 4 KB | 56 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 56 KB | 0.2560 KB | 256 KB |