The PIC16F18857 microcontroller is an 8-bit device operating at a maximum clock speed of 32 MHz, housed in a TQFP-44 package. It features 56 KB of Flash program memory, 4 KB of SRAM, and 256 bytes of EEPROM, making it suitable for a variety of applications requiring significant memory resources. The microcontroller supports a wide operating voltage range of 1.8V to 5.5V and is rated for industrial temperature ranges from -40°C to 85°C, with extended options up to 125°C. This device includes advanced features such as a 10-bit ADC with computation capabilities, multiple timers, and a windowed watchdog timer, enhancing its reliability in safety-critical applications. It also incorporates eXtreme Low-Power (XLP) technology, allowing for low power consumption in sleep modes, which is beneficial for battery-operated devices. Communication peripherals include EUSART, SPI, and I²C interfaces, providing flexibility for various connectivity needs. The microcontroller is RoHS compliant, ensuring it meets environmental standards.
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 56KB FLASH 44TQFP Product overview: PIC16F18877-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18877-E/PT
Win Source Part Number: 1352835-PIC16F18877-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ 16F, Functional Safety (FuSa)
Package: Tray
Product Status: Active
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Base Product Number: PIC16F18877
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 36
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 56KB (32K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 35x10b; D/A 1x5b
Oscillator Type: Internal
IC MCU 8BIT 56KB FLASH 44TQFP
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 56KB FLASH 44TQFP
IC MCU 8BIT 56KB FLASH 44TQFP
8-bit Microcontrollers - MCU 256B EE 10b ADC SPI/I2C
MCU, 8BIT, 32MHZ, TQFP-44; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18877-E/PT-ND | 685-PIC16F18877-E/PT | 1352835-PIC16F18877-E/PT | PIC16F18877-E/PT | PIC16F18877-E/PT | PIC16F18877-E/PT | PIC16F18877-E/PT | PIC16F18877-E/PT | 72Y1450 |
| Product Name | Microcontrollers | 8-bit 8BIT 56KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 32Mhz, Tqfp-44; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 35x10b; D/A 1x5b | ||||||||
| RAM | 4 KB | 4 KB | 56 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 56 KB | 256 KB |