PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 44-QFN (8x8)
IC MCU 8BIT 56KB FLASH 44QFN
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 8-Bit MCU 56KB Flash 4KB RAM 256B EE CIP
MCU, 8BIT, 32MHZ, QFN-EP-44; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN-EP; No. of I/O s:35I/O s RoHS Compliant: Yes
IC MCU 8BIT 56KB FLASH 44QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18877-E/ML-ND | PIC16F18877-E/ML | PIC16F18877-E/ML | PIC16F18877-E/ML | 52Y7561 | PIC16F18877-E/ML |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 32Mhz, Qfn-Ep-44; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 35x10b; D/A 1x5b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 56 KB |