Manufacturer: Microchip Technology
Win Source Part Number: 1316744-PIC16F18876T
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 1,200
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 35x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 44-TQFP
Fake Threat In the Open Market: 82
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
HTSUS: 0000.00.0000
Other Part Number: 150-PIC16F18876T-E/P
Base Product Number: PIC16F18876
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC MCU 8BIT 28KB FLASH 44TQFP Product overview: PIC16F18876T-E/PTVAO
IC MCU 8BIT 28KB FLASH 44TQFP
PIC Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 28KB FLASH 44TQFP
IC MCU 8BIT 28KB FLASH 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1316744-PIC16F18876T-E/PTVAO | 685-PIC16F18876T-E/PTVAO | PIC16F18876T-E/PTVAO | PIC16F18876T-E/PTVAO | PIC16F18876T-E/PTVAO | PIC16F18876T-E/PTVAO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 28 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 256 KB | |||||
| ROM Type | Flash; FLASH | Flash; FLASH |