MCU 8-Bit 56K Flash 32MHz EEPROM SPDIP28
MCU 8-Bit 56K Flash 32MHz EEPROM SPDIP28
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-SPDIP
MCU, 8BIT, PIC16F, 32MHZ, DIP-28; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:25I/O s; EmbeddedRoHS Compliant: Yes
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 8-Bit MCU 56KB Flash 4KB RAM 256B EE CIP
IC MCU 8BIT 56KB FLASH 28SPDIP
IC MCU 8BIT 56KB FLASH 28SPDIP
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1463243 | PIC16F18857-I/SP-ND | 10AC8512 | PIC16F18857-I/SP | PIC16F18857-I/SP | PIC16F18857-I/SP | PIC16F18857-I/SP |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 8Bit, Pic16F, 32Mhz, Dip-28; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| ROM | 56 KB | 56 KB | |||||
| Package Type | CDIP; PDIP; Other; Spdip | CDIP; Other; "28-DIP (0.300"", 7.62mm)" | Other; SPDIP | CDIP; Other; 28-DIP (0.300\", 7.62mm) | CDIP; Other; 28-DIP (0.300\", 7.62mm) | ||
| Pin Count | 28 | 28 | |||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz |