PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-SOIC
IC MCU 8BIT 56KB FLASH 28SOIC Product overview: PIC16F18857-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18857-I/SO
Win Source Part Number: 1264378-PIC16F18857-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F, Functional Safety (FuSa)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 56KB (32K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F18857
8-bit Microcontrollers - MCU 256B EE 10b ADC 22xSPI/I2C
IC MCU 8BIT 56KB FLASH 28SOIC
MCU, 8BIT, PIC16F, 32MHZ, SOIC-28; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; EmbeddedRoHS Compliant: Yes
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-SOIC
IC MCU 8BIT 56KB FLASH 28SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18857-I/SO-ND | 685-PIC16F18857-I/SO | 1264378-PIC16F18857-I/SO | PIC16F18857-I/SO | PIC16F18857-I/SO | 10AC8511 | PIC16F18857-I/SO | PIC16F18857-I/SO |
| Product Name | Microcontrollers | 8-bit 8BIT 56KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 8Bit, Pic16F, 32Mhz, Soic-28; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b; D/A 1x5b | |||||||
| RAM | 4 KB | 4 KB | 56 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 56 KB | 0.2560 KB | 256 KB |