The PIC16F18857-E/SS is an 8-bit microcontroller featuring a 56 KB Flash memory and 4 KB of SRAM, designed for general-purpose and low-power applications. It operates within a voltage range of 2.3V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial environments. The device includes a 10-bit ADC with MATHPAK extensions for automated signal processing, enhancing application complexity management. This microcontroller is equipped with multiple timers, including three 8-bit and four 16-bit timers, and features a 16-level deep hardware stack for efficient interrupt handling. It also incorporates various power-saving modes, such as sleep and idle modes, achieving low current consumption levels, which is beneficial for battery-operated devices. Communication capabilities include support for SPI, I2C,Ñ¢, and EUSART protocols, along with up to 36 I/O pins that are individually programmable. The device also features integrated digital and analog peripherals, such as configurable logic cells, PWM modules, and comparators, providing flexibility for diverse application requirements. The PIC16F18857-E/SS is a robust choice for engineers seeking a versatile microcontroller with extensive features for embedded systems.
IC MCU 8BIT 56KB FLASH 28SSOP Product overview: PIC16F18857-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18857-E/SS
Manufacturer: Microchip Technology
Win Source Part Number: 1322802-PIC16F18857-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 47
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 56KB (32K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 28-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F18857
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-SSOP
IC MCU 8BIT 56KB FLASH 28SSOP
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-SSOP
IC MCU 8BIT 56KB FLASH 28SSOP
IC MCU 8BIT 56KB FLASH 28SSOP
8-bit Microcontrollers - MCU 8-Bit MCU 56KB Flash 4KB RAM 256B EE CIP
MCU, 8BIT, 32MHZ, SSOP-28; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:24I/O s RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F18857-E/SS | 1322802-PIC16F18857-E/SS | PIC16F18857-E/SS-ND | PIC16F18857-E/SS | PIC16F18857-E/SS | PIC16F18857-E/SS | PIC16F18857-E/SS | PIC16F18857-E/SS | 52Y7547 |
| Product Name | 8-bit 8BIT 56KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 32Mhz, Ssop-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 4 KB | 56 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 0.2560 KB | 256 KB | 56 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH |