The PIC16F18856 microcontroller is an 8-bit device operating at a maximum speed of 32 MHz, housed in a 28-pin SSOP package. It features up to 28 KB of Flash program memory, 2 KB of SRAM, and 256 bytes of EEPROM. The microcontroller supports a wide range of applications with its core independent peripherals, including a 10-bit ADC with computation capabilities, multiple timers, and communication interfaces such as EUSART, SPI, and I²C. Power management is enhanced with eXtreme Low-Power (XLP) technology, allowing for low current consumption in various modes, including sleep mode at 50 nA. The operating voltage range is from 1.8V to 5.5V, and it is rated for industrial temperature ranges from -40°C to 85°C, with extended options up to 125°C. The device also includes safety features like a windowed watchdog timer and brown-out reset options, making it suitable for safety-critical applications. Overall, the PIC16F18856 is designed for flexibility and efficiency, making it a viable choice for engineers looking for a robust microcontroller for low-power and general-purpose applications.
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
28KB Flash, 2KB RAM, 256B EE, 10b ADC2,
28KB Flash, 2KB RAM, 256B EE, 10b ADC2,
28KB Flash, 2KB RAM, 256B EE, 10b ADC2,
IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F18856-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18856-I/SS
Manufacturer: Microchip Technology
Win Source Part Number: 1322024-PIC16F18856-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 47
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F18856
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
IC MCU 8BIT 28KB FLASH 28SSOP
8-bit Microcontrollers - MCU 8-Bit MCU 28KB Flash 2KB RAM 256B EE CIP
IC MCU 8BIT 28KB FLASH 28SSOP
MCU, 8BIT, 32MHZ, SSOP-28; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; Embedded RoHS Compliant: Yes
IC MCU 8BIT 28KB FLASH 28SSOP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18856-I/SS-ND | 1772120 | 1772704P | 685-PIC16F18856-I/SS | 1322024-PIC16F18856-I/SS | PIC16F18856-I/SS | PIC16F18856-I/SS | PIC16F18856-I/SS | PIC16F18856-I/SS | 02AH4612 | PIC16F18856-I/SS |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 8Bit, 32Mhz, Ssop-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| Bits | Other; A/D 24x10b; D/A 1x5b | ||||||||||
| RAM | 2 KB | 2 KB | 2 KB | 28 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 28 KB | 28 KB | 28 KB | 0.2560 KB | 256 KB |