Microchip Technology, Inc. pic16f18855

Description
PIC16(L)F1885X/7X microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with eXtreme Low Power (XLP) for a wide range of general purpose and low-power applications. The family features the CRC/SCAN, HLT and Windowed WDT to support customers looking to add safety to their application. Additionally, this family includes up to 56 KB of Flash memory, along with a 10-bit ADC with Computation (ADC2) for automated signal analysis to reduce the complexity of the application. Demonstration Platform Internet of Things Sensor Badge with interactive control via motion, multiple sensors, RGB LEDs and bluetooth communication. www.microchip.com/io tsensorbadge Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Adjustable Internal Oscillator (1-32MHz) Peripheral Pin Select (PPS) 2x 10-bit PWMs 5x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 10-bit ADC with Computation (ADC2) 5-bit Digital to Analog Converter (DAC) Data Signal Modulator (DSM) Zero Cross Detect (ZCD) Cyclical Redundancy Check (CRC/SCAN) Windowed Watchdog Timer (WWDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF18855 (1.8V – 3.6V) PIC16F18855 (2.3V – 5.5V)
Datasheet
Description
PIC16(L)F1885X/7X microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with eXtreme Low Power (XLP) for a wide range of general purpose and low-power applications. The family features the CRC/SCAN, HLT and Windowed WDT to support customers looking to add safety to their application. Additionally, this family includes up to 56 KB of Flash memory, along with a 10-bit ADC with Computation (ADC2) for automated signal analysis to reduce the complexity of the application. Demonstration Platform Internet of Things Sensor Badge with interactive control via motion, multiple sensors, RGB LEDs and bluetooth communication. www.microchip.com/io tsensorbadge Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Adjustable Internal Oscillator (1-32MHz) Peripheral Pin Select (PPS) 2x 10-bit PWMs 5x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 10-bit ADC with Computation (ADC2) 5-bit Digital to Analog Converter (DAC) Data Signal Modulator (DSM) Zero Cross Detect (ZCD) Cyclical Redundancy Check (CRC/SCAN) Windowed Watchdog Timer (WWDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF18855 (1.8V – 3.6V) PIC16F18855 (2.3V – 5.5V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC16(L)F1885X/7X microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with eXtreme Low Power (XLP) for a wide range of general purpose and low-power applications. The family features the CRC/SCAN, HLT and Windowed WDT to support customers looking to add safety to their application. Additionally, this family includes up to 56 KB of Flash memory, along with a 10-bit ADC with Computation (ADC2) for automated signal analysis to reduce the complexity of the application. Demonstration Platform Internet of Things Sensor Badge with interactive control via motion, multiple sensors, RGB LEDs and bluetooth communication. www.microchip.com/io tsensorbadge Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Adjustable Internal Oscillator (1-32MHz) Peripheral Pin Select (PPS) 2x 10-bit PWMs 5x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 10-bit ADC with Computation (ADC2) 5-bit Digital to Analog Converter (DAC) Data Signal Modulator (DSM) Zero Cross Detect (ZCD) Cyclical Redundancy Check (CRC/SCAN) Windowed Watchdog Timer (WWDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF18855 (1.8V – 3.6V) PIC16F18855 (2.3V – 5.5V)

PIC16(L)F1885X/7X microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with eXtreme Low Power (XLP) for a wide range of general purpose and low-power applications. The family features the CRC/SCAN, HLT and Windowed WDT to support customers looking to add safety to their application. Additionally, this family includes up to 56 KB of Flash memory, along with a 10-bit ADC with Computation (ADC2) for automated signal analysis to reduce the complexity of the application.
Demonstration Platform
Internet of Things Sensor Badge with interactive control via motion, multiple sensors, RGB LEDs and bluetooth communication.
www.microchip.com/iotsensorbadge

Additional Features

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Adjustable Internal Oscillator (1-32MHz)
  • Peripheral Pin Select (PPS)
  • 2x 10-bit PWMs
  • 5x Capture, Compare, PWM (CCP)
  • Complementary Waveform Generator (CWG)
  • Numerically Controlled Oscillator (NCO)
  • 4x Configurable Logic Controller (CLC)
  • 10-bit ADC with Computation (ADC2)
  • 5-bit Digital to Analog Converter (DAC)
  • Data Signal Modulator (DSM)
  • Zero Cross Detect (ZCD)
  • Cyclical Redundancy Check (CRC/SCAN)
  • Windowed Watchdog Timer (WWDT)
  • Enhanced Power-On/Off-Reset
  • Low-Power Brown-Out Reset (LPBOR)
  • Programmable Brown-Out Reset (BOR)
  • In Circuit Serial Programming (ICSP)
  • PIC16LF18855 (1.8V – 3.6V)
  • PIC16F18855 (2.3V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number pic16f18855
Bits Other; 10-bit
Number 24
RAM 1.02 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 448-AN2135SC-ND - DigiKey
Specs
RAM 8 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details