PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP
IC MCU 8BIT 14KB FLASH 28SPDIP
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP
MCU, 8BIT, PIC16F, 32MHZ, SPDIP-28; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:25I/O s; RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM 256B EE CIP
IC MCU 8BIT 14KB FLASH 28SPDIP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18855-I/SP-ND | PIC16F18855-I/SP | PIC16F18855-I/SP | 72Y5782 | PIC16F18855-I/SP | PIC16F18855-I/SP | PIC16F18855-I/SP |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 8Bit, Pic16F, 32Mhz, Spdip-28; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b; D/A 1x5b | ||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |