Microchip Technology, Inc. Microcontrollers PIC16F18855-I/ML

Description
MCU 8-bit 32 MHz 14KB Prog 5V QFN-28
Request a Quote Datasheet
Description
MCU 8-bit 32 MHz 14KB Prog 5V QFN-28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 9053044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9053044
Microcontrollers 9053044
MCU 8-bit 32 MHz 14KB Prog 5V QFN-28

MCU 8-bit 32 MHz 14KB Prog 5V QFN-28

Supplier's Site
Microcontrollers - 9053044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9053044P
Microcontrollers 9053044P
MCU 8-bit 32 MHz 14KB Prog 5V QFN-28

MCU 8-bit 32 MHz 14KB Prog 5V QFN-28

Supplier's Site
Microcontrollers - 1654106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654106
Microcontrollers 1654106
MCU 8-bit 32 MHz 14KB Prog 5V QFN-28

MCU 8-bit 32 MHz 14KB Prog 5V QFN-28

Supplier's Site
Microcontrollers - PIC16F18855-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18855-I/ML-ND
Microcontrollers PIC16F18855-I/ML-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F18855-I/ML - 889484-PIC16F18855-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F18855-I/ML
889484-PIC16F18855-I/ML
Embedded - Embedded - Microcontrollers - PIC16F18855-I/ML 889484-PIC16F18855-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889484-PIC16F18855-I /ML Series: PIC® XLP™ 16F, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6) Core Processor: PIC Speed: 32MHz Package: Tube Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 24x10b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC16F18855 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889484-PIC16F18855-I/ML
Series: PIC® XLP™ 16F, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC16F18855
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F18855-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F18855-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F18855-I/ML
IC MCU 8BIT 14KB FLASH 28QFN Product overview: PIC16F18855-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18855-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28QFN Product overview: PIC16F18855-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18855-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F18855-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18855-I/ML
Microcontrollers PIC16F18855-I/ML
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18855-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18855-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18855-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC16F18855-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18855-I/ML
Microcontrollers PIC16F18855-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F18855-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F18855-I/ML
Embedded - Microcontrollers PIC16F18855-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site Datasheet
IC MCU 8BIT 14KB FLASH 28QFN - 536-PIC16F18855-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 14KB FLASH 28QFN
536-PIC16F18855-I/ML
IC MCU 8BIT 14KB FLASH 28QFN 536-PIC16F18855-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18855-I/ML
8-bit Microcontrollers - MCU PIC16F18855-I/ML
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM 256B EE CIP

8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM 256B EE CIP

Buy Now
Mcu, 8Bit, 32Mhz, Qfn-28; Product Range Microchip - 99AC9439 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Qfn-28; Product Range Microchip
99AC9439
Mcu, 8Bit, 32Mhz, Qfn-28; Product Range Microchip 99AC9439
MCU, 8BIT, 32MHZ, QFN-28; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; Embedded InterfaceRoHS Compliant: Yes

MCU, 8BIT, 32MHZ, QFN-28; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; Embedded InterfaceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 9053044 9053044P 1654106 PIC16F18855-I/ML-ND 889484-PIC16F18855-I/ML 685-PIC16F18855-I/ML PIC16F18855-I/ML PIC16F18855-I/ML PIC16F18855-I/ML PIC16F18855-I/ML 536-PIC16F18855-I/ML PIC16F18855-I/ML 99AC9439
Product Name Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F18855-I/ML 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers IC MCU 8BIT 14KB FLASH 28QFN 8-bit Microcontrollers - MCU Mcu, 8Bit, 32Mhz, Qfn-28; Product Range Microchip
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
RAM 1.02 KB 1.02 KB 1 KB 14 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 14 KB 14 KB 256 KB 0.2560 KB
Package Type Other; Qfn Other; QFN Other; QFN Other; 28-VQFN Exposed Pad Other; 28-QFN (6x6) Other; Tube Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad Other; QFN
Pin Count 28 28 28 28 28 28
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers