Microchip Technology, Inc. PIC16F18854

Description
PIC16(L)F1885X/7X microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with eXtreme Low Power (XLP) for a wide range of general purpose and low-power applications. The family features the CRC/SCAN, HLT and Windowed WDT to support customers looking to add safety to their application. Additionally, this family includes up to 56 KB of Flash memory, along with a 10-bit ADC with Computation (ADC2) for automated signal analysis to reduce the complexity of the application. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Adjustable Internal Oscillator (1-32MHz) 2 x 10-bit PWMs 5 x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4 x Configurable Logic Controller (CLC) 10-bit ADC with Computation (ADC2) 5-bit Digital to Analog Converter (DAC) Data Signal Modulator (DSM) Zero Cross Detect (ZCD) Cyclical Redundancy Check (CRC/SCAN) Windowed Watchdog Timer (WWDT) Peripheral Pin Select (PPS) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF18854 (1.8V – 3.6V) PIC16F18854 (2.3V – 5.5V)
Datasheet
Description
PIC16(L)F1885X/7X microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with eXtreme Low Power (XLP) for a wide range of general purpose and low-power applications. The family features the CRC/SCAN, HLT and Windowed WDT to support customers looking to add safety to their application. Additionally, this family includes up to 56 KB of Flash memory, along with a 10-bit ADC with Computation (ADC2) for automated signal analysis to reduce the complexity of the application. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Adjustable Internal Oscillator (1-32MHz) 2 x 10-bit PWMs 5 x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4 x Configurable Logic Controller (CLC) 10-bit ADC with Computation (ADC2) 5-bit Digital to Analog Converter (DAC) Data Signal Modulator (DSM) Zero Cross Detect (ZCD) Cyclical Redundancy Check (CRC/SCAN) Windowed Watchdog Timer (WWDT) Peripheral Pin Select (PPS) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF18854 (1.8V – 3.6V) PIC16F18854 (2.3V – 5.5V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC16(L)F1885X/7X microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with eXtreme Low Power (XLP) for a wide range of general purpose and low-power applications. The family features the CRC/SCAN, HLT and Windowed WDT to support customers looking to add safety to their application. Additionally, this family includes up to 56 KB of Flash memory, along with a 10-bit ADC with Computation (ADC2) for automated signal analysis to reduce the complexity of the application. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Adjustable Internal Oscillator (1-32MHz) 2 x 10-bit PWMs 5 x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4 x Configurable Logic Controller (CLC) 10-bit ADC with Computation (ADC2) 5-bit Digital to Analog Converter (DAC) Data Signal Modulator (DSM) Zero Cross Detect (ZCD) Cyclical Redundancy Check (CRC/SCAN) Windowed Watchdog Timer (WWDT) Peripheral Pin Select (PPS) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF18854 (1.8V – 3.6V) PIC16F18854 (2.3V – 5.5V)

PIC16(L)F1885X/7X microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with eXtreme Low Power (XLP) for a wide range of general purpose and low-power applications. The family features the CRC/SCAN, HLT and Windowed WDT to support customers looking to add safety to their application. Additionally, this family includes up to 56 KB of Flash memory, along with a 10-bit ADC with Computation (ADC2) for automated signal analysis to reduce the complexity of the application.
Functional Safety:
This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information.

Additional Features

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Adjustable Internal Oscillator (1-32MHz)
  • 2 x 10-bit PWMs
  • 5 x Capture, Compare, PWM (CCP)
  • Complementary Waveform Generator (CWG)
  • Numerically Controlled Oscillator (NCO)
  • 4 x Configurable Logic Controller (CLC)
  • 10-bit ADC with Computation (ADC2)
  • 5-bit Digital to Analog Converter (DAC)
  • Data Signal Modulator (DSM)
  • Zero Cross Detect (ZCD)
  • Cyclical Redundancy Check (CRC/SCAN)
  • Windowed Watchdog Timer (WWDT)
  • Peripheral Pin Select (PPS)
  • Enhanced Power-On/Off-Reset
  • Low-Power Brown-Out Reset (LPBOR)
  • Programmable Brown-Out Reset (BOR)
  • In Circuit Serial Programming (ICSP)
  • PIC16LF18854 (1.8V – 3.6V)
  • PIC16F18854 (2.3V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F18854
Bits Other; 10-bit
Number 24
RAM 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAKXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 8751H-8/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details