Microchip Technology, Inc. Microcontrollers PIC16F18854-I/MV

Description
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F18854-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18854-I/MV-ND
Microcontrollers PIC16F18854-I/MV-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368826-PIC16F18854-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368826-PIC16F18854-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368826-PIC16F18854-I/MV
Win Source Part Number: 1368826-PIC16F18854- I/MV Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® XLP™ 16F, Functional Safety (FuSa) Package: Tube Product Status: Active Package / Case: 28-UFQFN Exposed Pad Supplier Device Package: 28-UQFN (4x4) Base Product Number: PIC16F18854 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 25 Core Processor: PIC Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V Data Converters: A/D 24x10b; D/A 1x5b Oscillator Type: Internal

Win Source Part Number: 1368826-PIC16F18854-I/MV
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ 16F, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Package / Case: 28-UFQFN Exposed Pad
Supplier Device Package: 28-UQFN (4x4)
Base Product Number: PIC16F18854
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 25
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F18854-I/MV
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F18854-I/MV
IC MCU 8BIT 7KB FLASH 28UQFN Product overview: PIC16F18854-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18854-I/MV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28UQFN Product overview: PIC16F18854-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18854-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18854-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18854-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18854-I/MV
IC MCU 8BIT 7KB FLASH 28UQFN

IC MCU 8BIT 7KB FLASH 28UQFN

Supplier's Site
Microcontrollers - PIC16F18854-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18854-I/MV
Microcontrollers PIC16F18854-I/MV
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F18854-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F18854-I/MV
Embedded - Microcontrollers PIC16F18854-I/MV
IC MCU 8BIT 7KB FLASH 28UQFN

IC MCU 8BIT 7KB FLASH 28UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18854-I/MV
8-bit Microcontrollers - MCU PIC16F18854-I/MV
8-bit Microcontrollers - MCU 256B EE 10b ADC 22xSPI/I2C

8-bit Microcontrollers - MCU 256B EE 10b ADC 22xSPI/I2C

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F18854-I/MV-ND 1368826-PIC16F18854-I/MV 685-PIC16F18854-I/MV PIC16F18854-I/MV PIC16F18854-I/MV PIC16F18854-I/MV PIC16F18854-I/MV
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x10b; D/A 1x5b
RAM 0.5120 KB 7 KB 0.5120 KB 512 KB 0.5120 KB
ROM 7 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA2RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers