PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SOIC
IC MCU 8BIT 7KB FLASH 28SOIC
IC MCU 8BIT 7KB FLASH 28SOIC
8-bit Microcontrollers - MCU 256B EE 10b ADC 22xSPI/I2C
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18854-E/SO-ND | PIC16F18854-E/SO | PIC16F18854-E/SO | PIC16F18854-E/SO | PIC16F18854-E/SO |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b; D/A 1x5b | ||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 7 KB |