14 KB Flash, 1K bytes RAM, 32 MHz Int. O
14 KB Flash, 1K bytes RAM, 32 MHz Int. O
14 KB Flash, 1K bytes RAM, 32 MHz Int. O
IC MCU 8BIT 14KB FLASH 18SOIC Product overview: PIC16F1847T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1847T-I/SO
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 18-SOIC
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 18-SOIC
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 18-SOIC
MCU, 8BIT, 32MHZ, WSOIC-18; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:18Pins; MCU Case Style:WSOIC; No. of I/O s:15I/O s RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 18SOIC
IC MCU 8BIT 14KB FLASH 18SOIC
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 18-SOIC
8-bit Microcontrollers - MCU 14K FL 1KB RAM 32MHz 16I/0 Enhance Mid
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2354654 | 685-PIC16F1847T-I/SO | PIC16F1847T-I/SOTR-ND | 23T3110 | PIC16F1847T-I/SO | PIC16F1847T-I/SO | PIC16F1847T-I/SO | PIC16F1847T-I/SO |
| Product Name | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Mcu, 8Bit, 32Mhz, Wsoic-18; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 32 Bit; 32bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Package Type | SOIC; Other; SOIC | Other; Tape & Reel (TR) | SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" | Other; WSOIC | Other; 18-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | ||
| Pin Count | 18 | 18 | 18 | |||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB |