PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 18-SOIC
Win Source Part Number: 1084981-PIC16F1847-I
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ mTouch™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 42
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F1827T-I/SO; PIC16F1827-I/SO; PIC16F1826-I/SOPIC16
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F1847ISO
Base Product Number: PIC16F1847
MCU 8-Bit PIC16 14KB Flash 3.3V SOIC18W
MCU 8-Bit PIC16 14KB Flash 3.3V SOIC18W
MCU 8-Bit PIC16 14KB Flash 3.3V SOIC18W
IC MCU 8BIT 14KB FLASH 18SOIC Product overview: PIC16F1847-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1847-I/SO can be used for catalog matching and distributor lookup.
IC MCU 8BIT 14KB FLASH 18SOIC
8-bit Microcontrollers - MCU 14K FL 1KB RAM 32MHz 16I/0 Enhance Mid
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 18-SOIC
IC MCU 8BIT 14KB FLASH 18SOIC
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1847-I/SO-ND | 1084981-PIC16F1847-I/SO | 7985292P | 7985292 | 1651949 | 685-PIC16F1847-I/SO | PIC16F1847-I/SO | PIC16F1847-I/SO | PIC16F1847-I/SO | PIC16F1847-I/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||||
| Bits | Other; A/D 12x10b | |||||||||
| RAM | 1 KB | 14 KB | 1.02 KB | 1.02 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 14 KB | 256 KB | 8 KB |