Microchip Technology, Inc. PIC16F18455

Description
The PIC16(L)F184xx 8-bit product family features high resolution Analog, Core Independent Peripherals (CIPs) and communication along with eXtreme Low-Power (XLP) technology for a wide range of general purpose and low-power applications. The family offers a 12-bit ADC with computation (ADC2), multiple communications interfaces, a temperature sensor; along with memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The 12-bit ADC2 automates Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and automatic threshold comparison. The products also have a highly effective power management features such as CPU IDLE/DOZE modes, peripheral module disable (PMD) and peripheral pin select (PPS). PIC16F18446 Product Family Overview Check out the Xpress Code Examples Check out GitHub Code Examples Additional Features Enhanced Mid-range Core with 48 Instruction, 16 Stack Levels 12-bit ADC with Computation (ADC2) 5-bit Digital to Analog Converter (DAC) 2 x Comparators Memory Access Partition (MAP) Device Information Area (DIA) 2 x 10-bit PWMs 5 x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) Hardware Limit Timer (HLT) Signal Measurement Timer (SMT) 4 x Configurable Logic Controller (CLC) Data Signal Modulator (DSM) Zero Cross Detect (ZCD) Windowed Watchdog Timer (WWDT) eXtreme Low Power (XLP) IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) I2C/SPI EUSART PIC16LF18455 (1.8V – 3.6V) PIC16F18455 (2.3V – 5.5V)
Datasheet
Description
The PIC16(L)F184xx 8-bit product family features high resolution Analog, Core Independent Peripherals (CIPs) and communication along with eXtreme Low-Power (XLP) technology for a wide range of general purpose and low-power applications. The family offers a 12-bit ADC with computation (ADC2), multiple communications interfaces, a temperature sensor; along with memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The 12-bit ADC2 automates Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and automatic threshold comparison. The products also have a highly effective power management features such as CPU IDLE/DOZE modes, peripheral module disable (PMD) and peripheral pin select (PPS). PIC16F18446 Product Family Overview Check out the Xpress Code Examples Check out GitHub Code Examples Additional Features Enhanced Mid-range Core with 48 Instruction, 16 Stack Levels 12-bit ADC with Computation (ADC2) 5-bit Digital to Analog Converter (DAC) 2 x Comparators Memory Access Partition (MAP) Device Information Area (DIA) 2 x 10-bit PWMs 5 x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) Hardware Limit Timer (HLT) Signal Measurement Timer (SMT) 4 x Configurable Logic Controller (CLC) Data Signal Modulator (DSM) Zero Cross Detect (ZCD) Windowed Watchdog Timer (WWDT) eXtreme Low Power (XLP) IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) I2C/SPI EUSART PIC16LF18455 (1.8V – 3.6V) PIC16F18455 (2.3V – 5.5V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PIC16(L)F184xx 8-bit product family features high resolution Analog, Core Independent Peripherals (CIPs) and communication along with eXtreme Low-Power (XLP) technology for a wide range of general purpose and low-power applications. The family offers a 12-bit ADC with computation (ADC2), multiple communications interfaces, a temperature sensor; along with memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The 12-bit ADC2 automates Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and automatic threshold comparison. The products also have a highly effective power management features such as CPU IDLE/DOZE modes, peripheral module disable (PMD) and peripheral pin select (PPS). PIC16F18446 Product Family Overview Check out the Xpress Code Examples Check out GitHub Code Examples Additional Features Enhanced Mid-range Core with 48 Instruction, 16 Stack Levels 12-bit ADC with Computation (ADC2) 5-bit Digital to Analog Converter (DAC) 2 x Comparators Memory Access Partition (MAP) Device Information Area (DIA) 2 x 10-bit PWMs 5 x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) Hardware Limit Timer (HLT) Signal Measurement Timer (SMT) 4 x Configurable Logic Controller (CLC) Data Signal Modulator (DSM) Zero Cross Detect (ZCD) Windowed Watchdog Timer (WWDT) eXtreme Low Power (XLP) IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) I2C/SPI EUSART PIC16LF18455 (1.8V – 3.6V) PIC16F18455 (2.3V – 5.5V)

The PIC16(L)F184xx 8-bit product family features high resolution Analog, Core Independent Peripherals (CIPs) and communication along with eXtreme Low-Power (XLP) technology for a wide range of general purpose and low-power applications. The family offers a 12-bit ADC with computation (ADC2), multiple communications interfaces, a temperature sensor; along with memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The 12-bit ADC2 automates Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and automatic threshold comparison. The products also have a highly effective power management features such as CPU IDLE/DOZE modes, peripheral module disable (PMD) and peripheral pin select (PPS).

PIC16F18446 Product Family Overview

Check out the Xpress Code Examples

Check out GitHub Code Examples

Additional Features

  • Enhanced Mid-range Core with 48 Instruction, 16 Stack Levels
  • 12-bit ADC with Computation (ADC2)
  • 5-bit Digital to Analog Converter (DAC)
  • 2 x Comparators
  • Memory Access Partition (MAP)
  • Device Information Area (DIA)
  • 2 x 10-bit PWMs
  • 5 x Capture, Compare, PWM (CCP)
  • Complementary Waveform Generator (CWG)
  • Numerically Controlled Oscillator (NCO)
  • Hardware Limit Timer (HLT)
  • Signal Measurement Timer (SMT)
  • 4 x Configurable Logic Controller (CLC)
  • Data Signal Modulator (DSM)
  • Zero Cross Detect (ZCD)
  • Windowed Watchdog Timer (WWDT)
  • eXtreme Low Power (XLP)
  • IDLE and DOZE low power modes
  • Peripheral Module Disable (PMD)
  • Peripheral Pin Select (PPS)
  • Enhanced Power-On/Off-Reset
  • Low-Power Brown-Out Reset (LPBOR)
  • Programmable Brown-Out Reset (BOR)
  • In Circuit Serial Programming (ICSP)
  • I2C/SPI
  • EUSART
  • PIC16LF18455 (1.8V – 3.6V)
  • PIC16F18455 (2.3V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F18455
Bits Other; 12-bit
Number 24
RAM 1.02 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details