The PIC16F18455-E/STX is an 8-bit microcontroller featuring a 28-pin package and optimized for low-power applications. It operates at a voltage range of 2.3V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial environments. The microcontroller includes up to 28 KB of Flash memory, 2 KB of SRAM, and 256 bytes of EEPROM, with advanced memory access features such as Memory Access Partitioning (MAP) and Device Information Area (DIA). Key features include a 12-bit Analog-to-Digital Converter (ADC) capable of processing up to 140 ksps, multiple timers (up to four 8-bit and four 16-bit), and a variety of communication interfaces including EUSART, SPI, and I²C. The device supports eXtreme Low-Power (XLP) modes, allowing for significant power savings, with typical sleep currents as low as 50 nA at 1.8V. Additionally, it offers configurable logic cells, pulse-width modulation capabilities, and a windowed watchdog timer for enhanced reliability in applications. This microcontroller is well-suited for projects requiring efficient power management and a robust set of features for both analog and digital processing.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-VQFN (4x4)
IC MCU 8BIT 14KB FLASH 28VQFN
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C
IC MCU 8BIT 14KB FLASH 28VQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-VQFN (4x4)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18455-E/STX-ND | PIC16F18455-E/STX | PIC16F18455-E/STX | PIC16F18455-E/STX | PIC16F18455-E/STX |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |