Microchip Technology, Inc. Microcontrollers PIC16F18446-I/GZ

Description
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F18446-I/GZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18446-I/GZ-ND
Microcontrollers PIC16F18446-I/GZ-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16F18446-I/GZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F18446-I/GZ
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F18446-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16F18446-I/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18446-I/GZ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16F18446-I/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18446-I/GZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1717860P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1717860P
Microcontrollers 1717860P
28KB, 2KB RAM, EUSART, SPI/I2C

28KB, 2KB RAM, EUSART, SPI/I2C

Supplier's Site
Microcontrollers - 1717860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1717860
Microcontrollers 1717860
28KB, 2KB RAM, EUSART, SPI/I2C

28KB, 2KB RAM, EUSART, SPI/I2C

Supplier's Site
Microcontrollers - 1717776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1717776
Microcontrollers 1717776
28KB, 2KB RAM, EUSART, SPI/I2C

28KB, 2KB RAM, EUSART, SPI/I2C

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18446-I/GZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18446-I/GZ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18446-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site
Microcontrollers - PIC16F18446-I/GZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18446-I/GZ
Microcontrollers PIC16F18446-I/GZ
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18446-I/GZ
8-bit Microcontrollers - MCU PIC16F18446-I/GZ
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C

8-bit Microcontrollers - MCU 28KB, 2KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C

Buy Now Datasheet
Microcontrollers - PIC16F18446-I/GZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18446-I/GZ
Microcontrollers PIC16F18446-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 32Mhz, Uqfn-20; Product Range Microchip - 49AC0408 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 32Mhz, Uqfn-20; Product Range Microchip
49AC0408
Mcu, 8Bit, Pic16, 32Mhz, Uqfn-20; Product Range Microchip 49AC0408
MCU, 8BIT, PIC16, 32MHZ, UQFN-20; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case Style:UQFN; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, PIC16, 32MHZ, UQFN-20; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case Style:UQFN; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F18446-I/GZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F18446-I/GZ
Embedded - Microcontrollers PIC16F18446-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F18446-I/GZ-ND 685-PIC16F18446-I/GZ 1717860P 1717860 PIC16F18446-I/GZ PIC16F18446-I/GZ PIC16F18446-I/GZ PIC16F18446-I/GZ 49AC0408 PIC16F18446-I/GZ
Product Name Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Mcu, 8Bit, Pic16, 32Mhz, Uqfn-20; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x12b; D/A 1x5b
RAM 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 28 KB 0.2560 KB 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C04189700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers