Microchip Technology, Inc. PIC16F18445

Description
The PIC16(L)F184xx 8-bit product family features high resolution Analog, Core Independent Peripherals (CIPs) and communication along with eXtreme Low-Power (XLP) technology for a wide range of general purpose and low-power applications. The family offers a 12-bit ADC with computation (ADC2), multiple communications interfaces, a temperature sensor; along with memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The 12-bit ADC2 automates Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and automatic threshold comparison. The products also have a highly effective power management features such as CPU IDLE/DOZE modes, peripheral module disable (PMD) and peripheral pin select (PPS). PIC16F18446 Product Family Overview Check out the Xpress Code Examples Check out GitHub Code Examples Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features Enhanced Mid-range Core with 48 Instruction, 16 Stack Levels 12-bit ADC with Computation (ADC2) 5-bit Digital to Analog Converter (DAC) 2 x Comparators Memory Access Partition (MAP) Device Information Area (DIA) 2 x 10-bit PWMs 4 x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) Hardware Limit Timer (HLT) Signal Measurement Timer (SMT) 4 x Configurable Logic Controller (CLC) Data Signal Modulator (DSM) Zero Cross Detect (ZCD) Windowed Watchdog Timer (WWDT) eXtreme Low Power (XLP) IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) I2C/SPI EUSART PIC16LF18445 (1.8V – 3.6V) PIC16F18445 (2.3V – 5.5V)
Datasheet
Description
The PIC16(L)F184xx 8-bit product family features high resolution Analog, Core Independent Peripherals (CIPs) and communication along with eXtreme Low-Power (XLP) technology for a wide range of general purpose and low-power applications. The family offers a 12-bit ADC with computation (ADC2), multiple communications interfaces, a temperature sensor; along with memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The 12-bit ADC2 automates Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and automatic threshold comparison. The products also have a highly effective power management features such as CPU IDLE/DOZE modes, peripheral module disable (PMD) and peripheral pin select (PPS). PIC16F18446 Product Family Overview Check out the Xpress Code Examples Check out GitHub Code Examples Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features Enhanced Mid-range Core with 48 Instruction, 16 Stack Levels 12-bit ADC with Computation (ADC2) 5-bit Digital to Analog Converter (DAC) 2 x Comparators Memory Access Partition (MAP) Device Information Area (DIA) 2 x 10-bit PWMs 4 x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) Hardware Limit Timer (HLT) Signal Measurement Timer (SMT) 4 x Configurable Logic Controller (CLC) Data Signal Modulator (DSM) Zero Cross Detect (ZCD) Windowed Watchdog Timer (WWDT) eXtreme Low Power (XLP) IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) I2C/SPI EUSART PIC16LF18445 (1.8V – 3.6V) PIC16F18445 (2.3V – 5.5V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PIC16(L)F184xx 8-bit product family features high resolution Analog, Core Independent Peripherals (CIPs) and communication along with eXtreme Low-Power (XLP) technology for a wide range of general purpose and low-power applications. The family offers a 12-bit ADC with computation (ADC2), multiple communications interfaces, a temperature sensor; along with memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The 12-bit ADC2 automates Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and automatic threshold comparison. The products also have a highly effective power management features such as CPU IDLE/DOZE modes, peripheral module disable (PMD) and peripheral pin select (PPS). PIC16F18446 Product Family Overview Check out the Xpress Code Examples Check out GitHub Code Examples Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features Enhanced Mid-range Core with 48 Instruction, 16 Stack Levels 12-bit ADC with Computation (ADC2) 5-bit Digital to Analog Converter (DAC) 2 x Comparators Memory Access Partition (MAP) Device Information Area (DIA) 2 x 10-bit PWMs 4 x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) Hardware Limit Timer (HLT) Signal Measurement Timer (SMT) 4 x Configurable Logic Controller (CLC) Data Signal Modulator (DSM) Zero Cross Detect (ZCD) Windowed Watchdog Timer (WWDT) eXtreme Low Power (XLP) IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) I2C/SPI EUSART PIC16LF18445 (1.8V – 3.6V) PIC16F18445 (2.3V – 5.5V)

The PIC16(L)F184xx 8-bit product family features high resolution Analog, Core Independent Peripherals (CIPs) and communication along with eXtreme Low-Power (XLP) technology for a wide range of general purpose and low-power applications. The family offers a 12-bit ADC with computation (ADC2), multiple communications interfaces, a temperature sensor; along with memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The 12-bit ADC2 automates Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and automatic threshold comparison. The products also have a highly effective power management features such as CPU IDLE/DOZE modes, peripheral module disable (PMD) and peripheral pin select (PPS).

PIC16F18446 Product Family Overview

Check out the Xpress Code Examples

Check out GitHub Code Examples

Functional Safety:
This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information.

Additional Features

  • Enhanced Mid-range Core with 48 Instruction, 16 Stack Levels
  • 12-bit ADC with Computation (ADC2)
  • 5-bit Digital to Analog Converter (DAC)
  • 2 x Comparators
  • Memory Access Partition (MAP)
  • Device Information Area (DIA)
  • 2 x 10-bit PWMs
  • 4 x Capture, Compare, PWM (CCP)
  • Complementary Waveform Generator (CWG)
  • Numerically Controlled Oscillator (NCO)
  • Hardware Limit Timer (HLT)
  • Signal Measurement Timer (SMT)
  • 4 x Configurable Logic Controller (CLC)
  • Data Signal Modulator (DSM)
  • Zero Cross Detect (ZCD)
  • Windowed Watchdog Timer (WWDT)
  • eXtreme Low Power (XLP)
  • IDLE and DOZE low power modes
  • Peripheral Module Disable (PMD)
  • Peripheral Pin Select (PPS)
  • Enhanced Power-On/Off-Reset
  • Low-Power Brown-Out Reset (LPBOR)
  • Programmable Brown-Out Reset (BOR)
  • In Circuit Serial Programming (ICSP)
  • I2C/SPI
  • EUSART
  • PIC16LF18445 (1.8V – 3.6V)
  • PIC16F18445 (2.3V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F18445
Bits Other; 12-bit
Number 17
RAM 1.02 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers